Visual Sound, Inc. SxA Powered Speaker SxA250

Description
Electro-Voice The SxA250 is a compact, 15-inch, two-way, powered loudspeaker system, which can be used as a front-of-house system or as a floor monitor. The system features separate mic and line inputs with mix capability, a 350-watt, dynamic, low-frequency power amplifier, an 80-watt, dynamic, high-frequency power amplifier, and low and high-frequency shelving equalization. The SxA250 allows line output to provide cascading signals to additional speakers. With an 80 degree x 55 degree Constant Directivity horn, the system can maintain a 126 dB maximum output. Its enclosure is built from 18 mm plywood and finished in Futura, a baked-on polyurethane finish that is extremely durable. Comes with a metal stand-mount and can be safely suspended using an optional SK-1 hardware kit. Only 49 lbs (22.3 kg).
Description
Electro-Voice The SxA250 is a compact, 15-inch, two-way, powered loudspeaker system, which can be used as a front-of-house system or as a floor monitor. The system features separate mic and line inputs with mix capability, a 350-watt, dynamic, low-frequency power amplifier, an 80-watt, dynamic, high-frequency power amplifier, and low and high-frequency shelving equalization. The SxA250 allows line output to provide cascading signals to additional speakers. With an 80 degree x 55 degree Constant Directivity horn, the system can maintain a 126 dB maximum output. Its enclosure is built from 18 mm plywood and finished in Futura, a baked-on polyurethane finish that is extremely durable. Comes with a metal stand-mount and can be safely suspended using an optional SK-1 hardware kit. Only 49 lbs (22.3 kg).

Suppliers

Company
Product
Description
Supplier Links
SxA Powered Speaker - SxA250 - Visual Sound, Inc.
Broomall, PA, USA
SxA Powered Speaker
SxA250
SxA Powered Speaker SxA250
Electro-Voice The SxA250 is a compact, 15-inch, two-way, powered loudspeaker system, which can be used as a front-of-house system or as a floor monitor. The system features separate mic and line inputs with mix capability, a 350-watt, dynamic, low-frequency power amplifier, an 80-watt, dynamic, high-frequency power amplifier, and low and high-frequency shelving equalization. The SxA250 allows line output to provide cascading signals to additional speakers. With an 80 degree x 55 degree Constant Directivity horn, the system can maintain a 126 dB maximum output. Its enclosure is built from 18 mm plywood and finished in Futura, a baked-on polyurethane finish that is extremely durable. Comes with a metal stand-mount and can be safely suspended using an optional SK-1 hardware kit. Only 49 lbs (22.3 kg).

Electro-Voice

The SxA250 is a compact, 15-inch, two-way, powered loudspeaker system, which can be used as a front-of-house system or as a floor monitor. The system features separate mic and line inputs with mix capability, a 350-watt, dynamic, low-frequency power amplifier, an 80-watt, dynamic, high-frequency power amplifier, and low and high-frequency shelving equalization. The SxA250 allows line output to provide cascading signals to additional speakers. With an 80 degree x 55 degree Constant Directivity horn, the system can maintain a 126 dB maximum output. Its enclosure is built from 18 mm plywood and finished in Futura, a baked-on polyurethane finish that is extremely durable. Comes with a metal stand-mount and can be safely suspended using an optional SK-1 hardware kit. Only 49 lbs (22.3 kg).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SxA250
Product Name SxA Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
BC Tweeter, 1
Specs
Nominal Power 50 watts
Sensitivity 93.9 dB
Resonance Frequency 1070 Hz
View Details