JL Audio, Inc. Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter VR600-CXi

Description
Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter
Description
Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter

Suppliers

Company
Product
Description
Supplier Links
Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter - VR600-CXi - JL Audio, Inc.
Miramar, FL, USA
Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter
VR600-CXi
Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter VR600-CXi
Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter

Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number VR600-CXi
Product Name Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1200 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details