Visual Sound, Inc. Sx/Sb Series™ Speaker System Sx80TB

Description
Electro-Voice The Sx80TB is an ultracompact, two-way, eight-inch system that features an EV DH2005 pure titanium compression driver for great sound and reliable performance. The system also features a 90 degree x 65 degree Constant Directivity, high-frequency horn packaged in a paintable, black, polystyrene enclosure. 60-watt transformer with taps at 1.8, 3.7, 7.5, 15, 30, and 60 watts Available in paintable white (Sx80TW) Suspension points accommodate Sx80MBB and Sx80MBW wall and ceiling brackets and OmniMount® Series 75 mounting hardware.
Description
Electro-Voice The Sx80TB is an ultracompact, two-way, eight-inch system that features an EV DH2005 pure titanium compression driver for great sound and reliable performance. The system also features a 90 degree x 65 degree Constant Directivity, high-frequency horn packaged in a paintable, black, polystyrene enclosure. 60-watt transformer with taps at 1.8, 3.7, 7.5, 15, 30, and 60 watts Available in paintable white (Sx80TW) Suspension points accommodate Sx80MBB and Sx80MBW wall and ceiling brackets and OmniMount® Series 75 mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Sx/Sb Series™ Speaker System - Sx80TB - Visual Sound, Inc.
Broomall, PA, USA
Sx/Sb Series™ Speaker System
Sx80TB
Sx/Sb Series™ Speaker System Sx80TB
Electro-Voice The Sx80TB is an ultracompact, two-way, eight-inch system that features an EV DH2005 pure titanium compression driver for great sound and reliable performance. The system also features a 90 degree x 65 degree Constant Directivity, high-frequency horn packaged in a paintable, black, polystyrene enclosure. 60-watt transformer with taps at 1.8, 3.7, 7.5, 15, 30, and 60 watts Available in paintable white (Sx80TW) Suspension points accommodate Sx80MBB and Sx80MBW wall and ceiling brackets and OmniMount® Series 75 mounting hardware.

Electro-Voice

The Sx80TB is an ultracompact, two-way, eight-inch system that features an EV DH2005 pure titanium compression driver for great sound and reliable performance. The system also features a 90 degree x 65 degree Constant Directivity, high-frequency horn packaged in a paintable, black, polystyrene enclosure.

  • 60-watt transformer with taps at 1.8, 3.7, 7.5, 15, 30, and 60 watts
  • Available in paintable white (Sx80TW)
  • Suspension points accommodate Sx80MBB and Sx80MBW wall and ceiling brackets and OmniMount® Series 75 mounting hardware.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sx80TB
Product Name Sx/Sb Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details