Electro-Voice
The Sx300E, with 300-watt continuous - and 1,200-watt peak - power handling, is the world's best lightweight, high-power speaker system. It delivers over 125 dB continuous with 131 dB peaks (one-watt /one-meter) at full power. Its 65 degree x 65 degree, Constant Directivity horn allows for vertical or horizontal use with identical coverage. The Sx300E delivers better pattern control and projection than typical 90 degree horns, and features proven and reliable EV components, including a DL12BFH cast-frame, 12-inch woofer and DH2010a pure titanium compression driver. With Ring-Mode Decoupling, it delivers accurate vocals, instruments and mids. The Sx300E's rugged, durable, polypropylene enclosure is light, strong, and available in either black or white. Its built-in stand-mount and inserts on the enclosure allow the system to be safely suspended and arrayed using a wide range of optional, cost-effective hardware. The Sx300 can also be used as a floor monitor with F200 attachment, and parallel, Neutrik Speakon input connectors for safe, loss-free connections.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Speakers |
| Product Number | Sx300E |
| Product Name | Sx/Sb Series Speaker System |