Visual Sound, Inc. Magnetic Microphone Clip for SWTVT50 Advanced Lavalier Microphone SWC50CL-MC

Description
Sabine, Inc. The SWC50CL-MC is a Magnetic Microphone Clip for SWTVT50 Advanced Lavalier Microphone.
Description
Sabine, Inc. The SWC50CL-MC is a Magnetic Microphone Clip for SWTVT50 Advanced Lavalier Microphone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Magnetic Microphone Clip for SWTVT50 Advanced Lavalier Microphone
SWC50CL-MC
Magnetic Microphone Clip for SWTVT50 Advanced Lavalier Microphone SWC50CL-MC
Sabine, Inc. The SWC50CL-MC is a Magnetic Microphone Clip for SWTVT50 Advanced Lavalier Microphone.

Sabine, Inc.

The SWC50CL-MC is a Magnetic Microphone Clip for SWTVT50 Advanced Lavalier Microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWC50CL-MC
Product Name Magnetic Microphone Clip for SWTVT50 Advanced Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers