Visual Sound, Inc. 2.4 GHz Smart Spectrum Extension Antenna Kit with Connector- High/Low gain (Set of 2) SWASS-EXT-2

Description
Sabine, Inc. The SWASS-EXT Antenna Extension Kit is designed for use with Sabine SWM7000 2.4 GHz wireless microphone receivers and antenna distribution amplifiers. The SWASSEXT allows for optimal placement of external antennas for maximum wireless performance. One SWASS-EXT kit can accommodate up to 70 receiver channels. Wall mount or mic-stand mount Straight and right angle TNC connectors 130 degree reception pattern +18 dB boost in RF Matched pairs Wood-tone finish Phantom-powered from either the receiver or the distribution amp One pair of SWASS-EXT antennas (left & right), each with mic stand mounts attached Two European mic stand adaptor inserts Four straight TNC male crimp connectors Two right angle TNC male to female connectors For use with models: SWA6SS, SW71-R, SW72-R, SW71-NDR & SW72-NDR
Description
Sabine, Inc. The SWASS-EXT Antenna Extension Kit is designed for use with Sabine SWM7000 2.4 GHz wireless microphone receivers and antenna distribution amplifiers. The SWASSEXT allows for optimal placement of external antennas for maximum wireless performance. One SWASS-EXT kit can accommodate up to 70 receiver channels. Wall mount or mic-stand mount Straight and right angle TNC connectors 130 degree reception pattern +18 dB boost in RF Matched pairs Wood-tone finish Phantom-powered from either the receiver or the distribution amp One pair of SWASS-EXT antennas (left & right), each with mic stand mounts attached Two European mic stand adaptor inserts Four straight TNC male crimp connectors Two right angle TNC male to female connectors For use with models: SWA6SS, SW71-R, SW72-R, SW71-NDR & SW72-NDR

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz Smart Spectrum Extension Antenna Kit with Connector- High/Low gain (Set of 2)
SWASS-EXT-2
2.4 GHz Smart Spectrum Extension Antenna Kit with Connector- High/Low gain (Set of 2) SWASS-EXT-2
Sabine, Inc. The SWASS-EXT Antenna Extension Kit is designed for use with Sabine SWM7000 2.4 GHz wireless microphone receivers and antenna distribution amplifiers. The SWASSEXT allows for optimal placement of external antennas for maximum wireless performance. One SWASS-EXT kit can accommodate up to 70 receiver channels. Wall mount or mic-stand mount Straight and right angle TNC connectors 130 degree reception pattern +18 dB boost in RF Matched pairs Wood-tone finish Phantom-powered from either the receiver or the distribution amp One pair of SWASS-EXT antennas (left & right), each with mic stand mounts attached Two European mic stand adaptor inserts Four straight TNC male crimp connectors Two right angle TNC male to female connectors For use with models: SWA6SS, SW71-R, SW72-R, SW71-NDR & SW72-NDR

Sabine, Inc.

The SWASS-EXT Antenna Extension Kit is designed for use with Sabine SWM7000 2.4 GHz wireless microphone receivers and antenna distribution amplifiers. The SWASSEXT allows for optimal placement of external antennas for maximum wireless performance. One SWASS-EXT kit can accommodate up to 70 receiver channels.

  • Wall mount or mic-stand mount
  • Straight and right angle TNC connectors
  • 130 degree reception pattern
  • +18 dB boost in RF
  • Matched pairs
  • Wood-tone finish
  • Phantom-powered from either the receiver or the distribution amp
  • One pair of SWASS-EXT antennas (left & right), each with mic stand mounts attached
  • Two European mic stand adaptor inserts
  • Four straight TNC male crimp connectors
  • Two right angle TNC male to female connectors
  • For use with models: SWA6SS, SW71-R, SW72-R, SW71-NDR & SW72-NDR
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWASS-EXT-2
Product Name 2.4 GHz Smart Spectrum Extension Antenna Kit with Connector- High/Low gain (Set of 2)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers