Visual Sound, Inc. 18 Inch cast Frame Driver SW118V

Description
Yamaha Commercial Audio Systems, Inc. The model SW118V is a Loudspeaker with 18 Inch cast frame Driver which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 18 inch cast frame driver Response down to 30Hz Efficient Bass reflex design Great for use with dance music
Description
Yamaha Commercial Audio Systems, Inc. The model SW118V is a Loudspeaker with 18 Inch cast frame Driver which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 18 inch cast frame driver Response down to 30Hz Efficient Bass reflex design Great for use with dance music

Suppliers

Company
Product
Description
Supplier Links
18 Inch cast Frame Driver - SW118V - Visual Sound, Inc.
Broomall, PA, USA
18 Inch cast Frame Driver
SW118V
18 Inch cast Frame Driver SW118V
Yamaha Commercial Audio Systems, Inc. The model SW118V is a Loudspeaker with 18 Inch cast frame Driver which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 18 inch cast frame driver Response down to 30Hz Efficient Bass reflex design Great for use with dance music

Yamaha Commercial Audio Systems, Inc.

The model SW118V is a Loudspeaker with 18 Inch cast frame Driver which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements.

  • 18 inch cast frame driver
  • Response down to 30Hz
  • Efficient Bass reflex design
  • Great for use with dance music
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SW118V
Product Name 18 Inch cast Frame Driver
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details