Visual Sound, Inc. 15 Inch Cast Frame Driver SW115V

Description
Yamaha Commercial Audio Systems, Inc. The model SW115V is a Loudspeaker with 15 Inch cast frame Driver which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 15 inch cast frame driver Long-travel for solid bass down to 35Hz Integral socket for main speaker pole Appropriate wherever more bass is required
Description
Yamaha Commercial Audio Systems, Inc. The model SW115V is a Loudspeaker with 15 Inch cast frame Driver which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 15 inch cast frame driver Long-travel for solid bass down to 35Hz Integral socket for main speaker pole Appropriate wherever more bass is required

Suppliers

Company
Product
Description
Supplier Links
15 Inch Cast Frame Driver - SW115V - Visual Sound, Inc.
Broomall, PA, USA
15 Inch Cast Frame Driver
SW115V
15 Inch Cast Frame Driver SW115V
Yamaha Commercial Audio Systems, Inc. The model SW115V is a Loudspeaker with 15 Inch cast frame Driver which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 15 inch cast frame driver Long-travel for solid bass down to 35Hz Integral socket for main speaker pole Appropriate wherever more bass is required

Yamaha Commercial Audio Systems, Inc.

The model SW115V is a Loudspeaker with 15 Inch cast frame Driver which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements.

  • 15 inch cast frame driver
  • Long-travel for solid bass down to 35Hz
  • Integral socket for main speaker pole
  • Appropriate wherever more bass is required
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SW115V
Product Name 15 Inch Cast Frame Driver
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 510 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details