Visual Sound, Inc. Active USB Monitors StudioDock 3i

Description
Samson Technologies Corp. Record, mix, sync and go! StudioDock™ is a total solution for listening to your music. With its on-board iPod® dock and USB interface, StudioDock lets you record, mix, sync and take your music with you. StudioDock™ will even charge an iPod® while it's docked. And because you use USB to send your music digitally, you get extremely high quality audio from one convenient, incredible sounding set of desktop monitors. Great Monitoring Performance StudioDock 3i offers the same professional monitoring performance found in all Samson studio monitors, thanks to our use of custom-designed components and a critically damped, vented cabinet design. In addition to the functional aspects of its design, StudioDock is an elegant complement to any desktop, home studio or mixing room. All-Pro Features StudioDock 3i features a 3.25-inch, copolymer woofer with a sanoprene surround for high excursion and internal damping, providing uncolored music reproduction. With its high performance, magnetically shielded woofer, the 3i also employs a precision made 25mm silk dome tweeter with a neodymium motor structure for smooth, extended high frequency response that reduces listener fatigue. In addition, this revolutionary monitor is powered by an internal 30 watt (2 x 15) high performance, low distortion power amplifier with custom equalization. The result is a system that delivers unusually smooth and accurate frequency response with precise stereo imaging. StudioDock 3i also provides a front panel 3.5mm stereo input jack to plug in an additional sound source, as well as a headphone output jack to mute the speakers and listen with headphones and volume control.
Description
Samson Technologies Corp. Record, mix, sync and go! StudioDock™ is a total solution for listening to your music. With its on-board iPod® dock and USB interface, StudioDock lets you record, mix, sync and take your music with you. StudioDock™ will even charge an iPod® while it's docked. And because you use USB to send your music digitally, you get extremely high quality audio from one convenient, incredible sounding set of desktop monitors. Great Monitoring Performance StudioDock 3i offers the same professional monitoring performance found in all Samson studio monitors, thanks to our use of custom-designed components and a critically damped, vented cabinet design. In addition to the functional aspects of its design, StudioDock is an elegant complement to any desktop, home studio or mixing room. All-Pro Features StudioDock 3i features a 3.25-inch, copolymer woofer with a sanoprene surround for high excursion and internal damping, providing uncolored music reproduction. With its high performance, magnetically shielded woofer, the 3i also employs a precision made 25mm silk dome tweeter with a neodymium motor structure for smooth, extended high frequency response that reduces listener fatigue. In addition, this revolutionary monitor is powered by an internal 30 watt (2 x 15) high performance, low distortion power amplifier with custom equalization. The result is a system that delivers unusually smooth and accurate frequency response with precise stereo imaging. StudioDock 3i also provides a front panel 3.5mm stereo input jack to plug in an additional sound source, as well as a headphone output jack to mute the speakers and listen with headphones and volume control.

Suppliers

Company
Product
Description
Supplier Links
Active USB Monitors - StudioDock 3i - Visual Sound, Inc.
Broomall, PA, USA
Active USB Monitors
StudioDock 3i
Active USB Monitors StudioDock 3i
Samson Technologies Corp. Record, mix, sync and go! StudioDock™ is a total solution for listening to your music. With its on-board iPod® dock and USB interface, StudioDock lets you record, mix, sync and take your music with you. StudioDock™ will even charge an iPod® while it's docked. And because you use USB to send your music digitally, you get extremely high quality audio from one convenient, incredible sounding set of desktop monitors. Great Monitoring Performance StudioDock 3i offers the same professional monitoring performance found in all Samson studio monitors, thanks to our use of custom-designed components and a critically damped, vented cabinet design. In addition to the functional aspects of its design, StudioDock is an elegant complement to any desktop, home studio or mixing room. All-Pro Features StudioDock 3i features a 3.25-inch, copolymer woofer with a sanoprene surround for high excursion and internal damping, providing uncolored music reproduction. With its high performance, magnetically shielded woofer, the 3i also employs a precision made 25mm silk dome tweeter with a neodymium motor structure for smooth, extended high frequency response that reduces listener fatigue. In addition, this revolutionary monitor is powered by an internal 30 watt (2 x 15) high performance, low distortion power amplifier with custom equalization. The result is a system that delivers unusually smooth and accurate frequency response with precise stereo imaging. StudioDock 3i also provides a front panel 3.5mm stereo input jack to plug in an additional sound source, as well as a headphone output jack to mute the speakers and listen with headphones and volume control.

Samson Technologies Corp.

Record, mix, sync and go!
StudioDock™ is a total solution for listening to your music. With its on-board iPod® dock and USB interface, StudioDock lets you record, mix, sync and take your music with you. StudioDock™ will even charge an iPod® while it's docked. And because you use USB to send your music digitally, you get extremely high quality audio from one convenient, incredible sounding set of desktop monitors.
Great Monitoring Performance
StudioDock 3i offers the same professional monitoring performance found in all Samson studio monitors, thanks to our use of custom-designed components and a critically damped, vented cabinet design. In addition to the functional aspects of its design, StudioDock is an elegant complement to any desktop, home studio or mixing room.
All-Pro Features
StudioDock 3i features a 3.25-inch, copolymer woofer with a sanoprene surround for high excursion and internal damping, providing uncolored music reproduction. With its high performance, magnetically shielded woofer, the 3i also employs a precision made 25mm silk dome tweeter with a neodymium motor structure for smooth, extended high frequency response that reduces listener fatigue.
In addition, this revolutionary monitor is powered by an internal 30 watt (2 x 15) high performance, low distortion power amplifier with custom equalization. The result is a system that delivers unusually smooth and accurate frequency response with precise stereo imaging. StudioDock 3i also provides a front panel 3.5mm stereo input jack to plug in an additional sound source, as well as a headphone output jack to mute the speakers and listen with headphones and volume control.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number StudioDock 3i
Product Name Active USB Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 6903706 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details