Visual Sound, Inc. Microphone Stand STNDMTQ

Description
Whirlwind Music Distributors, Inc. 10" round base, 36" - 60" adj. height w/ quick adjust grip, black
Description
Whirlwind Music Distributors, Inc. 10" round base, 36" - 60" adj. height w/ quick adjust grip, black

Suppliers

Company
Product
Description
Supplier Links
Microphone Stand - STNDMTQ - Visual Sound, Inc.
Broomall, PA, USA
Microphone Stand
STNDMTQ
Microphone Stand STNDMTQ
Whirlwind Music Distributors, Inc. 10" round base, 36" - 60" adj. height w/ quick adjust grip, black

Whirlwind Music Distributors, Inc.

10" round base, 36" - 60" adj. height w/ quick adjust grip, black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number STNDMTQ
Product Name Microphone Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Omnidirectional Microphones - CE-OB4527CP - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 16000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details