Visual Sound, Inc. Microphone Stand STNDMTB

Description
Whirlwind Music Distributors, Inc. Tripod base, 36" - 60" adj. height, 24" - 40" boom, black
Description
Whirlwind Music Distributors, Inc. Tripod base, 36" - 60" adj. height, 24" - 40" boom, black

Suppliers

Company
Product
Description
Supplier Links
Microphone Stand - STNDMTB - Visual Sound, Inc.
Broomall, PA, USA
Microphone Stand
STNDMTB
Microphone Stand STNDMTB
Whirlwind Music Distributors, Inc. Tripod base, 36" - 60" adj. height, 24" - 40" boom, black

Whirlwind Music Distributors, Inc.

Tripod base, 36" - 60" adj. height, 24" - 40" boom, black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number STNDMTB
Product Name Microphone Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details