Visual Sound, Inc. VHF Wireless System Stage 5

Description
Samson Technologies Corp. Incredible reception, crystal clear sound in a VHF system priced to bring the freedom of wireless to everyone. The Stage 5 system offers transmitters for every application including handheld, headset and lavalier microphone styles. Great for guitars too, just plug in with a Samson GC5 guitar cable. A great-sounding and incredibly affordable system, the SR5 VHF receiver offers variable squelch, six segment LED RF level and audio level metering, front mounted antenna and XLR and 1/4" outputs.The ST5 belt pack features 1/8" mini-jack input for all Stage Series mic transmitters. Will operate flawlessly for 10 hours with one 9 Volt Battery. Includes battery level meter.
Description
Samson Technologies Corp. Incredible reception, crystal clear sound in a VHF system priced to bring the freedom of wireless to everyone. The Stage 5 system offers transmitters for every application including handheld, headset and lavalier microphone styles. Great for guitars too, just plug in with a Samson GC5 guitar cable. A great-sounding and incredibly affordable system, the SR5 VHF receiver offers variable squelch, six segment LED RF level and audio level metering, front mounted antenna and XLR and 1/4" outputs.The ST5 belt pack features 1/8" mini-jack input for all Stage Series mic transmitters. Will operate flawlessly for 10 hours with one 9 Volt Battery. Includes battery level meter.

Suppliers

Company
Product
Description
Supplier Links
VHF Wireless System - Stage 5 - Visual Sound, Inc.
Broomall, PA, USA
VHF Wireless System
Stage 5
VHF Wireless System Stage 5
Samson Technologies Corp. Incredible reception, crystal clear sound in a VHF system priced to bring the freedom of wireless to everyone. The Stage 5 system offers transmitters for every application including handheld, headset and lavalier microphone styles. Great for guitars too, just plug in with a Samson GC5 guitar cable. A great-sounding and incredibly affordable system, the SR5 VHF receiver offers variable squelch, six segment LED RF level and audio level metering, front mounted antenna and XLR and 1/4" outputs.The ST5 belt pack features 1/8" mini-jack input for all Stage Series mic transmitters. Will operate flawlessly for 10 hours with one 9 Volt Battery. Includes battery level meter.

Samson Technologies Corp.

Incredible reception, crystal clear sound in a VHF system priced to bring the freedom of wireless to everyone. The Stage 5 system offers transmitters for every application including handheld, headset and lavalier microphone styles. Great for guitars too, just plug in with a Samson GC5 guitar cable. A great-sounding and incredibly affordable system, the SR5 VHF receiver offers variable squelch, six segment LED RF level and audio level metering, front mounted antenna and XLR and 1/4" outputs.The ST5 belt pack features 1/8" mini-jack input for all Stage Series mic transmitters. Will operate flawlessly for 10 hours with one 9 Volt Battery. Includes battery level meter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Stage 5
Product Name VHF Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details