Visual Sound, Inc. Full Range, 20W - 40W Max, FR 85Hz - 18kHz (outdoor/indoor), ST81

Description
OWI, Inc. Full Range, 20W - 40W Max, FR 85Hz - 18kHz (outdoor/indoor),
Description
OWI, Inc. Full Range, 20W - 40W Max, FR 85Hz - 18kHz (outdoor/indoor),

Suppliers

Company
Product
Description
Supplier Links
Full Range, 20W - 40W Max, FR 85Hz - 18kHz (outdoor/indoor), - ST81 - Visual Sound, Inc.
Broomall, PA, USA
Full Range, 20W - 40W Max, FR 85Hz - 18kHz (outdoor/indoor),
ST81
Full Range, 20W - 40W Max, FR 85Hz - 18kHz (outdoor/indoor), ST81
OWI, Inc. Full Range, 20W - 40W Max, FR 85Hz - 18kHz (outdoor/indoor),

OWI, Inc.

Full Range, 20W - 40W Max, FR 85Hz - 18kHz (outdoor/indoor),

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ST81
Product Name Full Range, 20W - 40W Max, FR 85Hz - 18kHz (outdoor/indoor),
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details