Visual Sound, Inc. 70-Volt Satellite Speaker ST-71

Description
OWI, Inc. • 70 Volt system. • Full range and 3-way models. • 40 Watts maximum power and 20 Watts minimum power. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket and adaptor clip mounting styles for wall or ceiling mounting or installation in TRAX. • Works in covered outdoor. • Paintable. • Aluminum grill material. • Color/s: Black or White.
Description
OWI, Inc. • 70 Volt system. • Full range and 3-way models. • 40 Watts maximum power and 20 Watts minimum power. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket and adaptor clip mounting styles for wall or ceiling mounting or installation in TRAX. • Works in covered outdoor. • Paintable. • Aluminum grill material. • Color/s: Black or White.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
70-Volt Satellite Speaker
ST-71
70-Volt Satellite Speaker ST-71
OWI, Inc. • 70 Volt system. • Full range and 3-way models. • 40 Watts maximum power and 20 Watts minimum power. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket and adaptor clip mounting styles for wall or ceiling mounting or installation in TRAX. • Works in covered outdoor. • Paintable. • Aluminum grill material. • Color/s: Black or White.

OWI, Inc.

• 70 Volt system. • Full range and 3-way models. • 40 Watts maximum power and 20 Watts minimum power. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket and adaptor clip mounting styles for wall or ceiling mounting or installation in TRAX. • Works in covered outdoor. • Paintable. • Aluminum grill material. • Color/s: Black or White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ST-71
Product Name 70-Volt Satellite Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details