Visual Sound, Inc. Speaker-mounting pole for SR4718X subwoofer SS3-BK

Description
JBL Professional The SS3BK is a speaker-mounting pole intended for use with the JBL Professional SR4718X subwoofer. The SS3BK uses the SR4718X as a base for mid/high speakers having pole mount sockets designed to accept a 35mm pole.
Description
JBL Professional The SS3BK is a speaker-mounting pole intended for use with the JBL Professional SR4718X subwoofer. The SS3BK uses the SR4718X as a base for mid/high speakers having pole mount sockets designed to accept a 35mm pole.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-mounting pole for SR4718X subwoofer
SS3-BK
Speaker-mounting pole for SR4718X subwoofer SS3-BK
JBL Professional The SS3BK is a speaker-mounting pole intended for use with the JBL Professional SR4718X subwoofer. The SS3BK uses the SR4718X as a base for mid/high speakers having pole mount sockets designed to accept a 35mm pole.

JBL Professional

The SS3BK is a speaker-mounting pole intended for use with the JBL Professional SR4718X subwoofer.
The SS3BK uses the SR4718X as a base for mid/high speakers having pole mount sockets designed to accept a 35mm pole.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SS3-BK
Product Name Speaker-mounting pole for SR4718X subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details