Visual Sound, Inc. Tripod Stand SS2-BK

Description
JBL Professional Tripod Stand for EON, MPro, VRX models.
Description
JBL Professional Tripod Stand for EON, MPro, VRX models.

Suppliers

Company
Product
Description
Supplier Links
Tripod Stand - SS2-BK - Visual Sound, Inc.
Broomall, PA, USA
Tripod Stand
SS2-BK
Tripod Stand SS2-BK
JBL Professional Tripod Stand for EON, MPro, VRX models.

JBL Professional

Tripod Stand for EON, MPro, VRX models.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SS2-BK
Product Name Tripod Stand
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details