Visual Sound, Inc. Speaker Stand for AN-130 or AN-1000X SS-250

Description
Anchor Audio, Inc. The SS-250 is easily transported and adjustable. This stand is for use with an AN-130 or AN-1000X sound system Lightweight, collapsible stand Black anodized structural aluminum Adjustable height from 42" to 70" Load capacity of 25 lbs. Requires SB-1 mounting bracket
Description
Anchor Audio, Inc. The SS-250 is easily transported and adjustable. This stand is for use with an AN-130 or AN-1000X sound system Lightweight, collapsible stand Black anodized structural aluminum Adjustable height from 42" to 70" Load capacity of 25 lbs. Requires SB-1 mounting bracket

Suppliers

Company
Product
Description
Supplier Links
Speaker Stand for AN-130 or AN-1000X - SS-250 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Stand for AN-130 or AN-1000X
SS-250
Speaker Stand for AN-130 or AN-1000X SS-250
Anchor Audio, Inc. The SS-250 is easily transported and adjustable. This stand is for use with an AN-130 or AN-1000X sound system Lightweight, collapsible stand Black anodized structural aluminum Adjustable height from 42" to 70" Load capacity of 25 lbs. Requires SB-1 mounting bracket

Anchor Audio, Inc.

The SS-250 is easily transported and adjustable. This stand is for use with an AN-130 or AN-1000X sound system

  • Lightweight, collapsible stand
  • Black anodized structural aluminum
  • Adjustable height from 42" to 70"
  • Load capacity of 25 lbs.
  • Requires SB-1 mounting bracket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SS-250
Product Name Speaker Stand for AN-130 or AN-1000X
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1253-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers