Visual Sound, Inc. 12" Two-way Active Loudspeaker SRM450

Description
Mackie Designs, Inc. It doesn't matter if you're a DJ, church, or Iron Maiden tribute band, you need loudspeakers that won't crap out in the middle of a show, or distort when you turn them up past 3. 2-way bi-amplified, optimized active system Built-in precision 24dB/oct. Linkwitz-Riley electronic crossover High-output precision titanium compression driver 300mm long-throw low frequency transducer Studio-quality maximum dispersion horn design High SPL Output/Low Distortion Electronic Time Correction, Phase Alignment, & Equalization Servo Feedback controlled woofer Tough, impact-resistant, lightweight polypropylene enclosure
Description
Mackie Designs, Inc. It doesn't matter if you're a DJ, church, or Iron Maiden tribute band, you need loudspeakers that won't crap out in the middle of a show, or distort when you turn them up past 3. 2-way bi-amplified, optimized active system Built-in precision 24dB/oct. Linkwitz-Riley electronic crossover High-output precision titanium compression driver 300mm long-throw low frequency transducer Studio-quality maximum dispersion horn design High SPL Output/Low Distortion Electronic Time Correction, Phase Alignment, & Equalization Servo Feedback controlled woofer Tough, impact-resistant, lightweight polypropylene enclosure

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" Two-way Active Loudspeaker
SRM450
12" Two-way Active Loudspeaker SRM450
Mackie Designs, Inc. It doesn't matter if you're a DJ, church, or Iron Maiden tribute band, you need loudspeakers that won't crap out in the middle of a show, or distort when you turn them up past 3. 2-way bi-amplified, optimized active system Built-in precision 24dB/oct. Linkwitz-Riley electronic crossover High-output precision titanium compression driver 300mm long-throw low frequency transducer Studio-quality maximum dispersion horn design High SPL Output/Low Distortion Electronic Time Correction, Phase Alignment, & Equalization Servo Feedback controlled woofer Tough, impact-resistant, lightweight polypropylene enclosure

Mackie Designs, Inc.

It doesn't matter if you're a DJ, church, or Iron Maiden tribute band, you need loudspeakers that won't crap out in the middle of a show, or distort when you turn them up past 3.

  • 2-way bi-amplified, optimized active system
  • Built-in precision 24dB/oct. Linkwitz-Riley electronic crossover
  • High-output precision titanium compression driver
  • 300mm long-throw low frequency transducer
  • Studio-quality maximum dispersion horn design
  • High SPL Output/Low Distortion
  • Electronic Time Correction, Phase Alignment, & Equalization
  • Servo Feedback controlled woofer
  • Tough, impact-resistant, lightweight polypropylene enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SRM450
Product Name 12" Two-way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
CB-20 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details