Visual Sound, Inc. 10" Two-way Active Loudspeaker SRM350v2

Description
Mackie Designs, Inc. Sharing the same new technology that makes the SRM450v2 the breakthrough live performance powerhouse that it is, the ultra-compact SRM350v2 is perfect for when space is at a premium. The SRM350v2 whips live sound into complete submission, giving you more control over your shows than ever. Thanks to its all-new design - from adding new amps and transducers to a new switching power supply - the SRM350v2 surpasses the performance of the original SRM350 to deliver pure studio monitor sound at more powerful, full-on loudspeaker levels. It's even more lightweight than before, making it ultra-portable. We kept it ultra-affordable, too - even though the SRM350v2 is a complete redesign from inside out, we retained the musician-friendly price tag. With the SRM350v2, live never sounded so good …or behaved so well. 2-way bi-amplified, optimized Active loudspeaker system High-output, titanium dome compression driver 10" Neodymium long-throw low frequency transducer 165W class-D, Fast Recovery LF amp / 30W HF amp Ultra-wide, smooth dispersion via HF waveguide Built-in phase accurate 24dB Linkwitz-Riley electronic crossover Electronic time correction, phase alignment and EQ for studio quality sound Mic/line input and pass-thru connector Lightweight for ultimate portability (26 lbs) Flyable, Pole mountable, Floor wedge-able .
Description
Mackie Designs, Inc. Sharing the same new technology that makes the SRM450v2 the breakthrough live performance powerhouse that it is, the ultra-compact SRM350v2 is perfect for when space is at a premium. The SRM350v2 whips live sound into complete submission, giving you more control over your shows than ever. Thanks to its all-new design - from adding new amps and transducers to a new switching power supply - the SRM350v2 surpasses the performance of the original SRM350 to deliver pure studio monitor sound at more powerful, full-on loudspeaker levels. It's even more lightweight than before, making it ultra-portable. We kept it ultra-affordable, too - even though the SRM350v2 is a complete redesign from inside out, we retained the musician-friendly price tag. With the SRM350v2, live never sounded so good …or behaved so well. 2-way bi-amplified, optimized Active loudspeaker system High-output, titanium dome compression driver 10" Neodymium long-throw low frequency transducer 165W class-D, Fast Recovery LF amp / 30W HF amp Ultra-wide, smooth dispersion via HF waveguide Built-in phase accurate 24dB Linkwitz-Riley electronic crossover Electronic time correction, phase alignment and EQ for studio quality sound Mic/line input and pass-thru connector Lightweight for ultimate portability (26 lbs) Flyable, Pole mountable, Floor wedge-able .

Suppliers

Company
Product
Description
Supplier Links
10
Broomall, PA, USA
10" Two-way Active Loudspeaker
SRM350v2
10" Two-way Active Loudspeaker SRM350v2
Mackie Designs, Inc. Sharing the same new technology that makes the SRM450v2 the breakthrough live performance powerhouse that it is, the ultra-compact SRM350v2 is perfect for when space is at a premium. The SRM350v2 whips live sound into complete submission, giving you more control over your shows than ever. Thanks to its all-new design - from adding new amps and transducers to a new switching power supply - the SRM350v2 surpasses the performance of the original SRM350 to deliver pure studio monitor sound at more powerful, full-on loudspeaker levels. It's even more lightweight than before, making it ultra-portable. We kept it ultra-affordable, too - even though the SRM350v2 is a complete redesign from inside out, we retained the musician-friendly price tag. With the SRM350v2, live never sounded so good …or behaved so well. 2-way bi-amplified, optimized Active loudspeaker system High-output, titanium dome compression driver 10" Neodymium long-throw low frequency transducer 165W class-D, Fast Recovery LF amp / 30W HF amp Ultra-wide, smooth dispersion via HF waveguide Built-in phase accurate 24dB Linkwitz-Riley electronic crossover Electronic time correction, phase alignment and EQ for studio quality sound Mic/line input and pass-thru connector Lightweight for ultimate portability (26 lbs) Flyable, Pole mountable, Floor wedge-able .

Mackie Designs, Inc.

Sharing the same new technology that makes the SRM450v2 the breakthrough live performance powerhouse that it is, the ultra-compact SRM350v2 is perfect for when space is at a premium. The SRM350v2 whips live sound into complete submission, giving you more control over your shows than ever. Thanks to its all-new design - from adding new amps and transducers to a new switching power supply - the SRM350v2 surpasses the performance of the original SRM350 to deliver pure studio monitor sound at more powerful, full-on loudspeaker levels. It's even more lightweight than before, making it ultra-portable. We kept it ultra-affordable, too - even though the SRM350v2 is a complete redesign from inside out, we retained the musician-friendly price tag. With the SRM350v2, live never sounded so good …or behaved so well.

  • 2-way bi-amplified, optimized Active loudspeaker system
  • High-output, titanium dome compression driver
  • 10" Neodymium long-throw low frequency transducer
  • 165W class-D, Fast Recovery LF amp / 30W HF amp
  • Ultra-wide, smooth dispersion via HF waveguide
  • Built-in phase accurate 24dB Linkwitz-Riley electronic crossover
  • Electronic time correction, phase alignment and EQ for studio quality sound
  • Mic/line input and pass-thru connector
  • Lightweight for ultimate portability (26 lbs)
  • Flyable, Pole mountable, Floor wedge-able .
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SRM350v2
Product Name 10" Two-way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 690 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details