Visual Sound, Inc. Rock Loudspeaker SR601

Description
Tannoy/TGI North America, Inc. The robust and durable terra alba and fibreglass enclosure construction is weather, water marking and UV discolouration resistant; this, together with the integrated grille design, provides protection for the 153mm (6.00") Tannoy ICT™ transducer from the elements, including rain, hail, sleet, snow and high salt content atmospheres such as coastal environments. The natural rock-like appearance of the SR601 blends inconspicuously into outdoor applications from gardens, patios, and architectural landscapes. High power handling, high sensitivity, and full bandwidth performance from this architectural design ensures that this exceptionally rugged speaker is a premium quality performer for outdoor use in all environmental conditions.
Description
Tannoy/TGI North America, Inc. The robust and durable terra alba and fibreglass enclosure construction is weather, water marking and UV discolouration resistant; this, together with the integrated grille design, provides protection for the 153mm (6.00") Tannoy ICT™ transducer from the elements, including rain, hail, sleet, snow and high salt content atmospheres such as coastal environments. The natural rock-like appearance of the SR601 blends inconspicuously into outdoor applications from gardens, patios, and architectural landscapes. High power handling, high sensitivity, and full bandwidth performance from this architectural design ensures that this exceptionally rugged speaker is a premium quality performer for outdoor use in all environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Rock Loudspeaker - SR601 - Visual Sound, Inc.
Broomall, PA, USA
Rock Loudspeaker
SR601
Rock Loudspeaker SR601
Tannoy/TGI North America, Inc. The robust and durable terra alba and fibreglass enclosure construction is weather, water marking and UV discolouration resistant; this, together with the integrated grille design, provides protection for the 153mm (6.00") Tannoy ICT™ transducer from the elements, including rain, hail, sleet, snow and high salt content atmospheres such as coastal environments. The natural rock-like appearance of the SR601 blends inconspicuously into outdoor applications from gardens, patios, and architectural landscapes. High power handling, high sensitivity, and full bandwidth performance from this architectural design ensures that this exceptionally rugged speaker is a premium quality performer for outdoor use in all environmental conditions.

Tannoy/TGI North America, Inc.

The robust and durable terra alba and fibreglass enclosure construction is weather, water marking and UV discolouration resistant; this, together with the integrated grille design, provides protection for the 153mm (6.00") Tannoy ICT™ transducer from the elements, including rain, hail, sleet, snow and high salt content atmospheres such as coastal environments. The natural rock-like appearance of the SR601 blends inconspicuously into outdoor applications from gardens, patios, and architectural landscapes. High power handling, high sensitivity, and full bandwidth performance from this architectural design ensures that this exceptionally rugged speaker is a premium quality performer for outdoor use in all environmental conditions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR601
Product Name Rock Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details