Visual Sound, Inc. Line Array Speaker SR-H2S

Description
TOA Electronics, Inc. TOA's Type H Ultra Slim Line Array Speakers offers clear sound, excellent directionality of focus on the listening area, and even distribution of sound over a wide range. These speakers are well-suited for venues with highly reflective interior surfaces such as conference centers, houses of worship and railway stations. TOA's Type H Line Arrays consists of four models in long and short throws with straight or curved variations: the shorter designs are the SR-H2L (straight), SR-H2S (curved); the longer designs are the SR-H3L (straight), SR-H3S (curve). The short models contain 9 vertically connected speaker units and the long models come with 16 speaker units. Both lengths provide high quality sound without the use of an equalizer.
Description
TOA Electronics, Inc. TOA's Type H Ultra Slim Line Array Speakers offers clear sound, excellent directionality of focus on the listening area, and even distribution of sound over a wide range. These speakers are well-suited for venues with highly reflective interior surfaces such as conference centers, houses of worship and railway stations. TOA's Type H Line Arrays consists of four models in long and short throws with straight or curved variations: the shorter designs are the SR-H2L (straight), SR-H2S (curved); the longer designs are the SR-H3L (straight), SR-H3S (curve). The short models contain 9 vertically connected speaker units and the long models come with 16 speaker units. Both lengths provide high quality sound without the use of an equalizer.

Suppliers

Company
Product
Description
Supplier Links
Line Array Speaker - SR-H2S - Visual Sound, Inc.
Broomall, PA, USA
Line Array Speaker
SR-H2S
Line Array Speaker SR-H2S
TOA Electronics, Inc. TOA's Type H Ultra Slim Line Array Speakers offers clear sound, excellent directionality of focus on the listening area, and even distribution of sound over a wide range. These speakers are well-suited for venues with highly reflective interior surfaces such as conference centers, houses of worship and railway stations. TOA's Type H Line Arrays consists of four models in long and short throws with straight or curved variations: the shorter designs are the SR-H2L (straight), SR-H2S (curved); the longer designs are the SR-H3L (straight), SR-H3S (curve). The short models contain 9 vertically connected speaker units and the long models come with 16 speaker units. Both lengths provide high quality sound without the use of an equalizer.

TOA Electronics, Inc.

TOA's Type H Ultra Slim Line Array Speakers offers clear sound, excellent directionality of focus on the listening area, and even distribution of sound over a wide range. These speakers are well-suited for venues with highly reflective interior surfaces such as conference centers, houses of worship and railway stations.
TOA's Type H Line Arrays consists of four models in long and short throws with straight or curved variations: the shorter designs are the SR-H2L (straight), SR-H2S (curved); the longer designs are the SR-H3L (straight), SR-H3S (curve). The short models contain 9 vertically connected speaker units and the long models come with 16 speaker units. Both lengths provide high quality sound without the use of an equalizer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR-H2S
Product Name Line Array Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 35 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details