Visual Sound, Inc. Mid line array module, 15 degree, outdoor SR-A12SWP

Description
TOA Electronics, Inc. Short-throw enclosure (15°V x 90°H) Mid-Size Line Array Speaker Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.
Description
TOA Electronics, Inc. Short-throw enclosure (15°V x 90°H) Mid-Size Line Array Speaker Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.

Suppliers

Company
Product
Description
Supplier Links
Mid line array module, 15 degree, outdoor - SR-A12SWP - Visual Sound, Inc.
Broomall, PA, USA
Mid line array module, 15 degree, outdoor
SR-A12SWP
Mid line array module, 15 degree, outdoor SR-A12SWP
TOA Electronics, Inc. Short-throw enclosure (15°V x 90°H) Mid-Size Line Array Speaker Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.

TOA Electronics, Inc.

Short-throw enclosure (15°V x 90°H) Mid-Size Line Array Speaker

Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR-A12SWP
Product Name Mid line array module, 15 degree, outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Speakers - TC8FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 125 Hz
View Details