Tymphany Corporation Speakers TC8FD00-04

Description
4.19 Ohms Full Range Speaker 25W 130Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4.19 Ohms Full Range Speaker 25W 130Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC8FD00-04-ND - DigiKey
Thief River Falls, MN, United States
4.19 Ohms Full Range Speaker 25W 130Hz ~ 20kHz Top Round, Square Frame

4.19 Ohms Full Range Speaker 25W 130Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC8FD00-04-ND
Product Name Speakers
Resonance Frequency 125 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
NE Full range, 2.5
Specs
Nominal Power 20 watts
Sensitivity 84.8 dB
Resonance Frequency 105 Hz
View Details
2 suppliers