Visual Sound, Inc. Horn Speakers SPT5A

Description
Bogen Communications, Inc. The Bogen SPT5A and SP58A are compact, reflex horn-type loudspeakers, designed for one-way or two-way sound and communications systems. Their wide frequency response assures full-range background music reproduction, making these loudspeakers an excellent choice for multi-purpose applications, indoor or outdoor, for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The SPT5A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line.The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.
Description
Bogen Communications, Inc. The Bogen SPT5A and SP58A are compact, reflex horn-type loudspeakers, designed for one-way or two-way sound and communications systems. Their wide frequency response assures full-range background music reproduction, making these loudspeakers an excellent choice for multi-purpose applications, indoor or outdoor, for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The SPT5A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line.The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Suppliers

Company
Product
Description
Supplier Links
Horn Speakers - SPT5A - Visual Sound, Inc.
Broomall, PA, USA
Horn Speakers
SPT5A
Horn Speakers SPT5A
Bogen Communications, Inc. The Bogen SPT5A and SP58A are compact, reflex horn-type loudspeakers, designed for one-way or two-way sound and communications systems. Their wide frequency response assures full-range background music reproduction, making these loudspeakers an excellent choice for multi-purpose applications, indoor or outdoor, for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The SPT5A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line.The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Bogen Communications, Inc.

The Bogen SPT5A and SP58A are compact, reflex horn-type loudspeakers, designed for one-way or two-way sound and communications systems. Their wide frequency response assures full-range background music reproduction, making these loudspeakers an excellent choice for multi-purpose applications, indoor or outdoor, for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The SPT5A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line.The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPT5A
Product Name Horn Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details