Visual Sound, Inc. Wireless in-Ear Monitor System SPR 4 SET

Description
AKG Acoustics, U.S. Wireless in-ear monitor system with unique signal processing capabilities for live applications and professional installations. The IVM 4 is the first system ever to combine all the features required for professional in-ear monitoring in a single, compact device. The IVM 4 allows the input signal to be processed individually to meet the requirements of both the artist and the sound system environment. Unique integrated signal processing for a natural listening experience and a complete set of inputs and outputs make the IVM 4 an ideal tool for professional applications. The IVM 4 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the IVM 4 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System Architect™ with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup. *1 SPR 4 bodypack stereo receiver *1 pair IP 2 earphones *2 AA size batteries
Description
AKG Acoustics, U.S. Wireless in-ear monitor system with unique signal processing capabilities for live applications and professional installations. The IVM 4 is the first system ever to combine all the features required for professional in-ear monitoring in a single, compact device. The IVM 4 allows the input signal to be processed individually to meet the requirements of both the artist and the sound system environment. Unique integrated signal processing for a natural listening experience and a complete set of inputs and outputs make the IVM 4 an ideal tool for professional applications. The IVM 4 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the IVM 4 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System Architect™ with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup. *1 SPR 4 bodypack stereo receiver *1 pair IP 2 earphones *2 AA size batteries

Suppliers

Company
Product
Description
Supplier Links
Wireless in-Ear Monitor System - SPR 4 SET - Visual Sound, Inc.
Broomall, PA, USA
Wireless in-Ear Monitor System
SPR 4 SET
Wireless in-Ear Monitor System SPR 4 SET
AKG Acoustics, U.S. Wireless in-ear monitor system with unique signal processing capabilities for live applications and professional installations. The IVM 4 is the first system ever to combine all the features required for professional in-ear monitoring in a single, compact device. The IVM 4 allows the input signal to be processed individually to meet the requirements of both the artist and the sound system environment. Unique integrated signal processing for a natural listening experience and a complete set of inputs and outputs make the IVM 4 an ideal tool for professional applications. The IVM 4 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the IVM 4 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System Architect™ with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup. *1 SPR 4 bodypack stereo receiver *1 pair IP 2 earphones *2 AA size batteries

AKG Acoustics, U.S.

Wireless in-ear monitor system with unique signal processing capabilities for live applications and professional installations.
The IVM 4 is the first system ever to combine all the features required for professional in-ear monitoring in a single, compact device. The IVM 4 allows the input signal to be processed individually to meet the requirements of both the artist and the sound system environment.
Unique integrated signal processing for a natural listening experience and a complete set of inputs and outputs make the IVM 4 an ideal tool for professional applications.
The IVM 4 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the IVM 4 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System Architect™ with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup.
*1 SPR 4 bodypack stereo receiver
*1 pair IP 2 earphones
*2 AA size batteries

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SPR 4 SET
Product Name Wireless in-Ear Monitor System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers