Visual Sound, Inc. Two-Way Open Back Rectangular In-Wall Speakers SPK-IO608

Description
Kramer Electronics USA, Inc. Infinite Baffle Design Woofer - 6.5"" Tweeter - 1"" Impedance - 8? Freq Response - 30Hz to 20kHz. The SPK-IO608 are two-way open-back speakers designed for mounting in the wall. They have an infinite baffle design and aluminum grilles.
Description
Kramer Electronics USA, Inc. Infinite Baffle Design Woofer - 6.5"" Tweeter - 1"" Impedance - 8? Freq Response - 30Hz to 20kHz. The SPK-IO608 are two-way open-back speakers designed for mounting in the wall. They have an infinite baffle design and aluminum grilles.

Suppliers

Company
Product
Description
Supplier Links
Two-Way Open Back Rectangular In-Wall Speakers - SPK-IO608 - Visual Sound, Inc.
Broomall, PA, USA
Two-Way Open Back Rectangular In-Wall Speakers
SPK-IO608
Two-Way Open Back Rectangular In-Wall Speakers SPK-IO608
Kramer Electronics USA, Inc. Infinite Baffle Design Woofer - 6.5"" Tweeter - 1"" Impedance - 8? Freq Response - 30Hz to 20kHz. The SPK-IO608 are two-way open-back speakers designed for mounting in the wall. They have an infinite baffle design and aluminum grilles.

Kramer Electronics USA, Inc.

Infinite Baffle Design
Woofer - 6.5""
Tweeter - 1""
Impedance - 8?
Freq Response - 30Hz to 20kHz.

The SPK-IO608 are two-way open-back speakers designed for mounting in the wall. They have an infinite baffle design and aluminum grilles.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-IO608
Product Name Two-Way Open Back Rectangular In-Wall Speakers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 276829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
NE Subwoofer, 8
Specs
Nominal Power 160 watts
Sensitivity 88.6 dB
Resonance Frequency 32 Hz
View Details