Visual Sound, Inc. Ceiling Tile Replacement Speaker SPK-CCF838

Description
Kramer Electronics USA, Inc. The SPK-CCF838 speakers are designed for mounting in a 24"-wide drop ceiling. The units have a perforated steel baffle and integral back box. Speaker Size - 8" frame. Impedance - 8?. Perforated Steel Baffle & Integrated Bax Box. Frequency Response - 65Hz to 17KHz. Sensitivity (SPL) - (SPL) 92 dB (1W @ 1M). Loudspeaker Power Rating - 12W RMS, EIA 426A Standard. Calculated Maximum System Output - 103dB-SPL, 12W / 1M. Magnet Type, Weight - BeFe Ceramic, 4.8 oz. Nominal. Nominal Coverage Angle - 100° Included angle, -6dB 2 kHz, half space. Size - External diameter: 11.75in x 25.625in x 3.8125in (LxWxD). Package - 2 speakers (1 pair), ceiling mounting kit (24in whihte T-bar) and user manual.
Description
Kramer Electronics USA, Inc. The SPK-CCF838 speakers are designed for mounting in a 24"-wide drop ceiling. The units have a perforated steel baffle and integral back box. Speaker Size - 8" frame. Impedance - 8?. Perforated Steel Baffle & Integrated Bax Box. Frequency Response - 65Hz to 17KHz. Sensitivity (SPL) - (SPL) 92 dB (1W @ 1M). Loudspeaker Power Rating - 12W RMS, EIA 426A Standard. Calculated Maximum System Output - 103dB-SPL, 12W / 1M. Magnet Type, Weight - BeFe Ceramic, 4.8 oz. Nominal. Nominal Coverage Angle - 100° Included angle, -6dB 2 kHz, half space. Size - External diameter: 11.75in x 25.625in x 3.8125in (LxWxD). Package - 2 speakers (1 pair), ceiling mounting kit (24in whihte T-bar) and user manual.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tile Replacement Speaker - SPK-CCF838 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Tile Replacement Speaker
SPK-CCF838
Ceiling Tile Replacement Speaker SPK-CCF838
Kramer Electronics USA, Inc. The SPK-CCF838 speakers are designed for mounting in a 24"-wide drop ceiling. The units have a perforated steel baffle and integral back box. Speaker Size - 8" frame. Impedance - 8?. Perforated Steel Baffle & Integrated Bax Box. Frequency Response - 65Hz to 17KHz. Sensitivity (SPL) - (SPL) 92 dB (1W @ 1M). Loudspeaker Power Rating - 12W RMS, EIA 426A Standard. Calculated Maximum System Output - 103dB-SPL, 12W / 1M. Magnet Type, Weight - BeFe Ceramic, 4.8 oz. Nominal. Nominal Coverage Angle - 100° Included angle, -6dB 2 kHz, half space. Size - External diameter: 11.75in x 25.625in x 3.8125in (LxWxD). Package - 2 speakers (1 pair), ceiling mounting kit (24in whihte T-bar) and user manual.

Kramer Electronics USA, Inc.

The SPK-CCF838 speakers are designed for mounting in a 24"-wide drop ceiling. The units have a perforated steel baffle and integral back box.

  • Speaker Size - 8" frame.
  • Impedance - 8?.
  • Perforated Steel Baffle & Integrated Bax Box.
  • Frequency Response - 65Hz to 17KHz.
  • Sensitivity (SPL) - (SPL) 92 dB (1W @ 1M).
  • Loudspeaker Power Rating - 12W RMS, EIA 426A Standard.
  • Calculated Maximum System Output - 103dB-SPL, 12W / 1M.
  • Magnet Type, Weight - BeFe Ceramic, 4.8 oz. Nominal.
  • Nominal Coverage Angle - 100° Included angle, -6dB 2 kHz, half space.
  • Size - External diameter: 11.75in x 25.625in x 3.8125in (LxWxD).
  • Package - 2 speakers (1 pair), ceiling mounting kit (24in whihte T-bar) and user manual.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-CCF838
Product Name Ceiling Tile Replacement Speaker
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
NE Full range, 2
Specs
Nominal Power 20 watts
Sensitivity 85.7 dB
Resonance Frequency 166 Hz
View Details
2 suppliers