Visual Sound, Inc. Ceiling Tile Replacement Speaker SPK-CC838F

Description
Kramer Electronics USA, Inc. The SPK-CC838F speaker is designed for mounting in a 24-inch wide drop ceiling. The units have a perforated steel baffle and integral back box. Speaker Size - 8" frame. Impedance - 8?. Perforated Steel Baffle & Integrated Back Box. Frequency Response - 65Hz to 17kHz. Sensitivity (SPL) - 96dB-SPL (1W @1m). Loudspeaker Power Rating - 12W RMS, EIA Standard 426A . Calculated Maximum System Output - 103dB-SPL, 12W @1m. Magnet Type, Weight - BeFe ceramic, 4.8oz nominal. Nominal Coverage Angle - 100° included angle, -6dB @2kHz, half-space. Size - External diameter: 25.6in x 11.75in x 3.8in (W, D, H). Package - 2 speakers (1 pair), ceiling mounting kit (24in white T-bar) and user manual.
Description
Kramer Electronics USA, Inc. The SPK-CC838F speaker is designed for mounting in a 24-inch wide drop ceiling. The units have a perforated steel baffle and integral back box. Speaker Size - 8" frame. Impedance - 8?. Perforated Steel Baffle & Integrated Back Box. Frequency Response - 65Hz to 17kHz. Sensitivity (SPL) - 96dB-SPL (1W @1m). Loudspeaker Power Rating - 12W RMS, EIA Standard 426A . Calculated Maximum System Output - 103dB-SPL, 12W @1m. Magnet Type, Weight - BeFe ceramic, 4.8oz nominal. Nominal Coverage Angle - 100° included angle, -6dB @2kHz, half-space. Size - External diameter: 25.6in x 11.75in x 3.8in (W, D, H). Package - 2 speakers (1 pair), ceiling mounting kit (24in white T-bar) and user manual.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tile Replacement Speaker - SPK-CC838F - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Tile Replacement Speaker
SPK-CC838F
Ceiling Tile Replacement Speaker SPK-CC838F
Kramer Electronics USA, Inc. The SPK-CC838F speaker is designed for mounting in a 24-inch wide drop ceiling. The units have a perforated steel baffle and integral back box. Speaker Size - 8" frame. Impedance - 8?. Perforated Steel Baffle & Integrated Back Box. Frequency Response - 65Hz to 17kHz. Sensitivity (SPL) - 96dB-SPL (1W @1m). Loudspeaker Power Rating - 12W RMS, EIA Standard 426A . Calculated Maximum System Output - 103dB-SPL, 12W @1m. Magnet Type, Weight - BeFe ceramic, 4.8oz nominal. Nominal Coverage Angle - 100° included angle, -6dB @2kHz, half-space. Size - External diameter: 25.6in x 11.75in x 3.8in (W, D, H). Package - 2 speakers (1 pair), ceiling mounting kit (24in white T-bar) and user manual.

Kramer Electronics USA, Inc.

The SPK-CC838F speaker is designed for mounting in a 24-inch wide drop ceiling. The units have a perforated steel baffle and integral back box.

  • Speaker Size - 8" frame.
  • Impedance - 8?.
  • Perforated Steel Baffle & Integrated Back Box.
  • Frequency Response - 65Hz to 17kHz.
  • Sensitivity (SPL) - 96dB-SPL (1W @1m).
  • Loudspeaker Power Rating - 12W RMS, EIA Standard 426A .
  • Calculated Maximum System Output - 103dB-SPL, 12W @1m.
  • Magnet Type, Weight - BeFe ceramic, 4.8oz nominal.
  • Nominal Coverage Angle - 100° included angle, -6dB @2kHz, half-space.
  • Size - External diameter: 25.6in x 11.75in x 3.8in (W, D, H).
  • Package - 2 speakers (1 pair), ceiling mounting kit (24in white T-bar) and user manual.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-CC838F
Product Name Ceiling Tile Replacement Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
Speakers - FSL-0512R01-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 108 Hz
View Details
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details