Visual Sound, Inc. Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (4?) SPK-CC444

Description
Kramer Electronics USA, Inc. Closed Back Can Woofer - 4"" Tweeter - 0.5"" Impedance - 4? Transformer - 70/100 volt Freq - 20Hz to 20kHz.
Description
Kramer Electronics USA, Inc. Closed Back Can Woofer - 4"" Tweeter - 0.5"" Impedance - 4? Transformer - 70/100 volt Freq - 20Hz to 20kHz.

Suppliers

Company
Product
Description
Supplier Links
Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (4?) - SPK-CC444 - Visual Sound, Inc.
Broomall, PA, USA
Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (4?)
SPK-CC444
Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (4?) SPK-CC444
Kramer Electronics USA, Inc. Closed Back Can Woofer - 4"" Tweeter - 0.5"" Impedance - 4? Transformer - 70/100 volt Freq - 20Hz to 20kHz.

Kramer Electronics USA, Inc.

Closed Back Can Woofer - 4"" Tweeter - 0.5"" Impedance - 4? Transformer - 70/100 volt Freq - 20Hz to 20kHz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-CC444
Product Name Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (4?)
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 50 watts
Sensitivity 88.4 dB
Resonance Frequency 46 Hz
View Details
2 suppliers
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details