Tymphany Corporation HDS Woofer, 6.5" (165 mm), GF cone, cut alu basket, 8 ohm HDS-P830990

Description
Peerless Gold Woofers (HDS-P830990) HDS Woofer, 6.5" (165 mm), GF cone, cut alu basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (HDS-P830990) HDS Woofer, 6.5" (165 mm), GF cone, cut alu basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 6.5
Cupertino, CA, USA
HDS Woofer, 6.5" (165 mm), GF cone, cut alu basket, 8 ohm
HDS-P830990
HDS Woofer, 6.5" (165 mm), GF cone, cut alu basket, 8 ohm HDS-P830990
Peerless Gold Woofers (HDS-P830990) HDS Woofer, 6.5" (165 mm), GF cone, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P830990)
HDS Woofer, 6.5" (165 mm), GF cone, cut alu basket, 8 ohm

Supplier's Site
Speakers - HDS-P830990-ND - DigiKey
Thief River Falls, MN, United States
7.02 Ohms Woofer Speaker 50W 20Hz ~ 3kHz Top Round

7.02 Ohms Woofer Speaker 50W 20Hz ~ 3kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number HDS-P830990 HDS-P830990-ND
Product Name HDS Woofer, 6.5" (165 mm), GF cone, cut alu basket, 8 ohm Speakers
Nominal Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 1976435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 75 watts
Sensitivity 87.9 dB
Resonance Frequency 58 Hz
View Details
2 suppliers