Visual Sound, Inc. Speaker Kit for Isys TPS-6L Wall Mount Touchpanel SPK-6L

Description
Crestron Electronics, Inc. The SPK-6L is a speaker option for the Isys TPS-6L Wall Mount Touchpanel. Adding the SPK-6L provides amplification of external AV sources, and supports programmable intercom functionality in combination with the touchpanel's built-in microphone.
Description
Crestron Electronics, Inc. The SPK-6L is a speaker option for the Isys TPS-6L Wall Mount Touchpanel. Adding the SPK-6L provides amplification of external AV sources, and supports programmable intercom functionality in combination with the touchpanel's built-in microphone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker Kit for Isys TPS-6L Wall Mount Touchpanel
SPK-6L
Speaker Kit for Isys TPS-6L Wall Mount Touchpanel SPK-6L
Crestron Electronics, Inc. The SPK-6L is a speaker option for the Isys TPS-6L Wall Mount Touchpanel. Adding the SPK-6L provides amplification of external AV sources, and supports programmable intercom functionality in combination with the touchpanel's built-in microphone.

Crestron Electronics, Inc.

The SPK-6L is a speaker option for the Isys TPS-6L Wall Mount Touchpanel. Adding the SPK-6L provides amplification of external AV sources, and supports programmable intercom functionality in combination with the touchpanel's built-in microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-6L
Product Name Speaker Kit for Isys TPS-6L Wall Mount Touchpanel
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
Home Audio, In-Wall Speaker - CS 285 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - 458-1119-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1600 Hz
View Details