Visual Sound, Inc. Lay-In Ceiling Speaker SP-628L

Description
TeachLogic, Inc. SP-628L is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628L is a complete loudspeaker assembly, with 12" frame, perforated steel grill, and integrated steel back box and attached "T" bar for finish edge.
Description
TeachLogic, Inc. SP-628L is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628L is a complete loudspeaker assembly, with 12" frame, perforated steel grill, and integrated steel back box and attached "T" bar for finish edge.

Suppliers

Company
Product
Description
Supplier Links
Lay-In Ceiling Speaker - SP-628L - Visual Sound, Inc.
Broomall, PA, USA
Lay-In Ceiling Speaker
SP-628L
Lay-In Ceiling Speaker SP-628L
TeachLogic, Inc. SP-628L is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628L is a complete loudspeaker assembly, with 12" frame, perforated steel grill, and integrated steel back box and attached "T" bar for finish edge.

TeachLogic, Inc.

SP-628L is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628L is a complete loudspeaker assembly, with 12" frame, perforated steel grill, and integrated steel back box and attached "T" bar for finish edge.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP-628L
Product Name Lay-In Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 964 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details