Visual Sound, Inc. SP® Speaker Enclosure SP 6

Description
Peavey Electronics The Peavey SP® 6 speaker delivers gigantic sound with precision accuracy and long-term reliability handling up to 4,000 watts of peak power. The Peavey SP® 6 is a quasi four-way system that directs low frequencies to both 15" Black Widow® woofers while limiting mid-range frequencies to the top woofer and 6.5 inch professional grade mid-range speaker. Upper-mids and high frequencies are handled by an RX™ 22 titanium driver that is ferrofluid cooled for maximum tweeter performance and longevity. Peavey's exclusive Quadratic Throat Waveguide™ technology actually reduces horn distortion and aims sound directly at the audience, not over their heads. Peavey's Sound Guard™ circuitry offers horn and tweeter protection and works automatically in either full range or bi-amp modes. Rugged 9-ply baltic birch construction with extensive internal bracing improves bass response while significantly reducing the cabinet weight. The SP® 6 is finished in durable black carpet with heavy-duty handles, powder-coat grille and rear casters for easy transportation. Quasi 4-way full range/biampable sound reinforcement system RX™ 22 compression driver with ferrofluid cooling 6.5 inch pro mid-range with phase plug and ferrofluid cooling Two 15 inch BWX Black Widow® 4 inch VC woofers with a Kevlar®/carbon fiber-impregnated cone 2,000 watts program, 4,000 watts peak Patented Quadratic Throat Waveguide™ technology Asymmetrical horns aim the sound down 10 degrees toward the audience, not over their heads Sound Guard™ III tweeter and mid-range protection Full-range inputs now include a Neutrik® Speakon® four-pin jack along with two 1/4 inch phone jacks Bi-amp capability via internal wiring jumper Trapezoidal baltic birch enclosure Rear casters for easy transport
Description
Peavey Electronics The Peavey SP® 6 speaker delivers gigantic sound with precision accuracy and long-term reliability handling up to 4,000 watts of peak power. The Peavey SP® 6 is a quasi four-way system that directs low frequencies to both 15" Black Widow® woofers while limiting mid-range frequencies to the top woofer and 6.5 inch professional grade mid-range speaker. Upper-mids and high frequencies are handled by an RX™ 22 titanium driver that is ferrofluid cooled for maximum tweeter performance and longevity. Peavey's exclusive Quadratic Throat Waveguide™ technology actually reduces horn distortion and aims sound directly at the audience, not over their heads. Peavey's Sound Guard™ circuitry offers horn and tweeter protection and works automatically in either full range or bi-amp modes. Rugged 9-ply baltic birch construction with extensive internal bracing improves bass response while significantly reducing the cabinet weight. The SP® 6 is finished in durable black carpet with heavy-duty handles, powder-coat grille and rear casters for easy transportation. Quasi 4-way full range/biampable sound reinforcement system RX™ 22 compression driver with ferrofluid cooling 6.5 inch pro mid-range with phase plug and ferrofluid cooling Two 15 inch BWX Black Widow® 4 inch VC woofers with a Kevlar®/carbon fiber-impregnated cone 2,000 watts program, 4,000 watts peak Patented Quadratic Throat Waveguide™ technology Asymmetrical horns aim the sound down 10 degrees toward the audience, not over their heads Sound Guard™ III tweeter and mid-range protection Full-range inputs now include a Neutrik® Speakon® four-pin jack along with two 1/4 inch phone jacks Bi-amp capability via internal wiring jumper Trapezoidal baltic birch enclosure Rear casters for easy transport

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SP® Speaker Enclosure
SP 6
SP® Speaker Enclosure SP 6
Peavey Electronics The Peavey SP® 6 speaker delivers gigantic sound with precision accuracy and long-term reliability handling up to 4,000 watts of peak power. The Peavey SP® 6 is a quasi four-way system that directs low frequencies to both 15" Black Widow® woofers while limiting mid-range frequencies to the top woofer and 6.5 inch professional grade mid-range speaker. Upper-mids and high frequencies are handled by an RX™ 22 titanium driver that is ferrofluid cooled for maximum tweeter performance and longevity. Peavey's exclusive Quadratic Throat Waveguide™ technology actually reduces horn distortion and aims sound directly at the audience, not over their heads. Peavey's Sound Guard™ circuitry offers horn and tweeter protection and works automatically in either full range or bi-amp modes. Rugged 9-ply baltic birch construction with extensive internal bracing improves bass response while significantly reducing the cabinet weight. The SP® 6 is finished in durable black carpet with heavy-duty handles, powder-coat grille and rear casters for easy transportation. Quasi 4-way full range/biampable sound reinforcement system RX™ 22 compression driver with ferrofluid cooling 6.5 inch pro mid-range with phase plug and ferrofluid cooling Two 15 inch BWX Black Widow® 4 inch VC woofers with a Kevlar®/carbon fiber-impregnated cone 2,000 watts program, 4,000 watts peak Patented Quadratic Throat Waveguide™ technology Asymmetrical horns aim the sound down 10 degrees toward the audience, not over their heads Sound Guard™ III tweeter and mid-range protection Full-range inputs now include a Neutrik® Speakon® four-pin jack along with two 1/4 inch phone jacks Bi-amp capability via internal wiring jumper Trapezoidal baltic birch enclosure Rear casters for easy transport

Peavey Electronics

The Peavey SP® 6 speaker delivers gigantic sound with precision accuracy and long-term reliability handling up to 4,000 watts of peak power. The Peavey SP® 6 is a quasi four-way system that directs low frequencies to both 15" Black Widow® woofers while limiting mid-range frequencies to the top woofer and 6.5 inch professional grade mid-range speaker. Upper-mids and high frequencies are handled by an RX™ 22 titanium driver that is ferrofluid cooled for maximum tweeter performance and longevity. Peavey's exclusive Quadratic Throat Waveguide™ technology actually reduces horn distortion and aims sound directly at the audience, not over their heads. Peavey's Sound Guard™ circuitry offers horn and tweeter protection and works automatically in either full range or bi-amp modes. Rugged 9-ply baltic birch construction with extensive internal bracing improves bass response while significantly reducing the cabinet weight. The SP® 6 is finished in durable black carpet with heavy-duty handles, powder-coat grille and rear casters for easy transportation.

  • Quasi 4-way full range/biampable sound reinforcement system
  • RX™ 22 compression driver with ferrofluid cooling
  • 6.5 inch pro mid-range with phase plug and ferrofluid cooling
  • Two 15 inch BWX Black Widow® 4 inch VC woofers with a Kevlar®/carbon fiber-impregnated cone
  • 2,000 watts program, 4,000 watts peak
  • Patented Quadratic Throat Waveguide™ technology
  • Asymmetrical horns aim the sound down 10 degrees toward the audience, not over their heads
  • Sound Guard™ III tweeter and mid-range protection
  • Full-range inputs now include a Neutrik® Speakon® four-pin jack along with two 1/4 inch phone jacks
  • Bi-amp capability via internal wiring jumper
  • Trapezoidal baltic birch enclosure
  • Rear casters for easy transport
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP 6
Product Name SP® Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526856 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Impedance 8 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details