Visual Sound, Inc. Speakers with Attachment SP-3215

Description
NEC Display Solutions Add sound to your digital messaging... Add sound to your digital messaging
Description
NEC Display Solutions Add sound to your digital messaging... Add sound to your digital messaging

Suppliers

Company
Product
Description
Supplier Links
Speakers with Attachment - SP-3215 - Visual Sound, Inc.
Broomall, PA, USA
Speakers with Attachment
SP-3215
Speakers with Attachment SP-3215
NEC Display Solutions Add sound to your digital messaging... Add sound to your digital messaging

NEC Display Solutions

Add sound to your digital messaging...

Add sound to your digital messaging

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP-3215
Product Name Speakers with Attachment
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details