Visual Sound, Inc. Two-Way Floor Monitor Speaker System SP 12M

Description
Peavey Electronics The new SP® 12M is a two-way floor monitor speaker system comprised of a 12" Black Widow® spider-frame BWX woofer with a Kevlar®/carbon fiber-impregnated cone and an enclosure made from nine-ply Baltic birch. The thoroughly braced cabinet is covered with a durable black carpet and provided with a heavy duty perforated steel grille with a dark grey powder coating. An SA- 1 stand mount adapter is built in for side-fill or PA use. Two-way, full-range floor monitor One 12 inch BWX Black Widow® 4 inch VC woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound voice coil and cast frame basket RX™ 22 compression driver with ferrofluid cooling and a 2 inch titanium diaphragm Sound Guard ™ III tweeter protection Frequency response: 120 Hz 0 12 kHz -10 dB cutoff: 86 Hz Sensitivity: 100 dB (1W/1m) Power handling: 1000 Watts program, 2000 Watts peak Two 1/4 inch phone jack full-range inputs in parallel with a 4 pin Neutrik(T) jack Impedance: 8 Ohms 30 or 45 degree baffle angle Baltic birch enclosure Perforated steel metal grille Stand mount adapter
Description
Peavey Electronics The new SP® 12M is a two-way floor monitor speaker system comprised of a 12" Black Widow® spider-frame BWX woofer with a Kevlar®/carbon fiber-impregnated cone and an enclosure made from nine-ply Baltic birch. The thoroughly braced cabinet is covered with a durable black carpet and provided with a heavy duty perforated steel grille with a dark grey powder coating. An SA- 1 stand mount adapter is built in for side-fill or PA use. Two-way, full-range floor monitor One 12 inch BWX Black Widow® 4 inch VC woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound voice coil and cast frame basket RX™ 22 compression driver with ferrofluid cooling and a 2 inch titanium diaphragm Sound Guard ™ III tweeter protection Frequency response: 120 Hz 0 12 kHz -10 dB cutoff: 86 Hz Sensitivity: 100 dB (1W/1m) Power handling: 1000 Watts program, 2000 Watts peak Two 1/4 inch phone jack full-range inputs in parallel with a 4 pin Neutrik(T) jack Impedance: 8 Ohms 30 or 45 degree baffle angle Baltic birch enclosure Perforated steel metal grille Stand mount adapter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Floor Monitor Speaker System
SP 12M
Two-Way Floor Monitor Speaker System SP 12M
Peavey Electronics The new SP® 12M is a two-way floor monitor speaker system comprised of a 12" Black Widow® spider-frame BWX woofer with a Kevlar®/carbon fiber-impregnated cone and an enclosure made from nine-ply Baltic birch. The thoroughly braced cabinet is covered with a durable black carpet and provided with a heavy duty perforated steel grille with a dark grey powder coating. An SA- 1 stand mount adapter is built in for side-fill or PA use. Two-way, full-range floor monitor One 12 inch BWX Black Widow® 4 inch VC woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound voice coil and cast frame basket RX™ 22 compression driver with ferrofluid cooling and a 2 inch titanium diaphragm Sound Guard ™ III tweeter protection Frequency response: 120 Hz 0 12 kHz -10 dB cutoff: 86 Hz Sensitivity: 100 dB (1W/1m) Power handling: 1000 Watts program, 2000 Watts peak Two 1/4 inch phone jack full-range inputs in parallel with a 4 pin Neutrik(T) jack Impedance: 8 Ohms 30 or 45 degree baffle angle Baltic birch enclosure Perforated steel metal grille Stand mount adapter

Peavey Electronics

The new SP® 12M is a two-way floor monitor speaker system comprised of a 12" Black Widow® spider-frame BWX woofer with a Kevlar®/carbon fiber-impregnated cone and an enclosure made from nine-ply Baltic birch. The thoroughly braced cabinet is covered with a durable black carpet and provided with a heavy duty perforated steel grille with a dark grey powder coating. An SA- 1 stand mount adapter is built in for side-fill or PA use.

  • Two-way, full-range floor monitor
  • One 12 inch BWX Black Widow® 4 inch VC woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound voice coil and cast frame basket
  • RX™ 22 compression driver with ferrofluid cooling and a 2 inch titanium diaphragm
  • Sound Guard ™ III tweeter protection
  • Frequency response: 120 Hz 0 12 kHz
  • -10 dB cutoff: 86 Hz
  • Sensitivity: 100 dB (1W/1m)
  • Power handling: 1000 Watts program, 2000 Watts peak
  • Two 1/4 inch phone jack full-range inputs in parallel with a 4 pin Neutrik(T) jack
  • Impedance: 8 Ohms
  • 30 or 45 degree baffle angle
  • Baltic birch enclosure
  • Perforated steel metal grille
  • Stand mount adapter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP 12M
Product Name Two-Way Floor Monitor Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 7560146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.39 inch (86 mm)
View Details
ESW-M8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 200 Hz
Weight 7573.70 g (267.20 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details