Visual Sound, Inc. SP® Subwoofer SP 118

Description
Peavey Electronics The SP® 118 subwoofer is designed to work perfectly with the Peavey SP® 2 or SP® 5 enclosures. The SP® 118 uses a custom designed large excursion 18 inch Pro Rider® Black Widow® woofer that can produce incredible deep bass with very low distortion handling up to 2400 watts of peak power. The SP® 118 also comes with a pole mount socket which allows you to easily setup a complete system using the SP® 118 as the base while allowing for maximum sound dispersion of all frequencies. One 18 inch Pro Rider® Black Widow® woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound 4 inch voice coil, and cast-frame basket Frequency response: 49 Hz - 300 Hz -10 dB point: 31 Hz Sensitivity: 98 dB (1W/1m) Power handling: 1200 watts program, 2400 watts peak Pole-mount stand adapter 8 ohms Baltic birch enclosure New grille
Description
Peavey Electronics The SP® 118 subwoofer is designed to work perfectly with the Peavey SP® 2 or SP® 5 enclosures. The SP® 118 uses a custom designed large excursion 18 inch Pro Rider® Black Widow® woofer that can produce incredible deep bass with very low distortion handling up to 2400 watts of peak power. The SP® 118 also comes with a pole mount socket which allows you to easily setup a complete system using the SP® 118 as the base while allowing for maximum sound dispersion of all frequencies. One 18 inch Pro Rider® Black Widow® woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound 4 inch voice coil, and cast-frame basket Frequency response: 49 Hz - 300 Hz -10 dB point: 31 Hz Sensitivity: 98 dB (1W/1m) Power handling: 1200 watts program, 2400 watts peak Pole-mount stand adapter 8 ohms Baltic birch enclosure New grille

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SP® Subwoofer
SP 118
SP® Subwoofer SP 118
Peavey Electronics The SP® 118 subwoofer is designed to work perfectly with the Peavey SP® 2 or SP® 5 enclosures. The SP® 118 uses a custom designed large excursion 18 inch Pro Rider® Black Widow® woofer that can produce incredible deep bass with very low distortion handling up to 2400 watts of peak power. The SP® 118 also comes with a pole mount socket which allows you to easily setup a complete system using the SP® 118 as the base while allowing for maximum sound dispersion of all frequencies. One 18 inch Pro Rider® Black Widow® woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound 4 inch voice coil, and cast-frame basket Frequency response: 49 Hz - 300 Hz -10 dB point: 31 Hz Sensitivity: 98 dB (1W/1m) Power handling: 1200 watts program, 2400 watts peak Pole-mount stand adapter 8 ohms Baltic birch enclosure New grille

Peavey Electronics

The SP® 118 subwoofer is designed to work perfectly with the Peavey SP® 2 or SP® 5 enclosures. The SP® 118 uses a custom designed large excursion 18 inch Pro Rider® Black Widow® woofer that can produce incredible deep bass with very low distortion handling up to 2400 watts of peak power. The SP® 118 also comes with a pole mount socket which allows you to easily setup a complete system using the SP® 118 as the base while allowing for maximum sound dispersion of all frequencies.

  • One 18 inch Pro Rider® Black Widow® woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound 4 inch voice coil, and cast-frame basket
  • Frequency response: 49 Hz - 300 Hz
  • -10 dB point: 31 Hz
  • Sensitivity: 98 dB (1W/1m)
  • Power handling: 1200 watts program, 2400 watts peak
  • Pole-mount stand adapter
  • 8 ohms
  • Baltic birch enclosure
  • New grille
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP 118
Product Name SP® Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 280 ohms
Sensitivity 114 dB
Size 0.30 inch (8 mm)
View Details