Visual Sound, Inc. 10" two way speaker SP-110

Description
Clear Sound Corp. 10" two way speaker- 150 watts 10" woofer and 1 3/8" horn driver stands for monitor setup
Description
Clear Sound Corp. 10" two way speaker- 150 watts 10" woofer and 1 3/8" horn driver stands for monitor setup

Suppliers

Company
Product
Description
Supplier Links
10
Broomall, PA, USA
10" two way speaker
SP-110
10" two way speaker SP-110
Clear Sound Corp. 10" two way speaker- 150 watts 10" woofer and 1 3/8" horn driver stands for monitor setup

Clear Sound Corp.

10" two way speaker- 150 watts 10" woofer and 1 3/8" horn driver stands for monitor setup

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP-110
Product Name 10" two way speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details