Visual Sound, Inc. Standing Height Projector cart with Power Strip SOH-1E

Description
Wheelit, Inc. The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. The Model SOH-IE is designed for a person to stand at the cart while using a laptop computer. The standing Model SOH-IE has 4 additional shelves for Laptop Computer storage. The SOH-IE comes standard with a six outlet power strip. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit The 6 outlet power strip has an on/off switch to recharge a laptop with the flip of a switch A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience
Description
Wheelit, Inc. The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. The Model SOH-IE is designed for a person to stand at the cart while using a laptop computer. The standing Model SOH-IE has 4 additional shelves for Laptop Computer storage. The SOH-IE comes standard with a six outlet power strip. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit The 6 outlet power strip has an on/off switch to recharge a laptop with the flip of a switch A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Suppliers

Company
Product
Description
Supplier Links
Standing Height Projector cart with Power Strip - SOH-1E - Visual Sound, Inc.
Broomall, PA, USA
Standing Height Projector cart with Power Strip
SOH-1E
Standing Height Projector cart with Power Strip SOH-1E
Wheelit, Inc. The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. The Model SOH-IE is designed for a person to stand at the cart while using a laptop computer. The standing Model SOH-IE has 4 additional shelves for Laptop Computer storage. The SOH-IE comes standard with a six outlet power strip. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit The 6 outlet power strip has an on/off switch to recharge a laptop with the flip of a switch A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Wheelit, Inc.

The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. The Model SOH-IE is designed for a person to stand at the cart while using a laptop computer. The standing Model SOH-IE has 4 additional shelves for Laptop Computer storage. The SOH-IE comes standard with a six outlet power strip.

  • Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop
  • The upper pull-out Computer Shelf measures 21" W x 14" D
  • 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit
  • The 6 outlet power strip has an on/off switch to recharge a laptop with the flip of a switch
  • A ventilation hole in the back of the cart prevents overheating during recharging
  • Twin wheel 4" locking casters provides easy movement of labs from one room to the next
  • Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability
  • Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding
  • Units come fully assembled for customer convenience
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number SOH-1E
Product Name Standing Height Projector cart with Power Strip
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches (WS/EW) - EC2115L3C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 1357333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details