RS Components, Ltd.
Workbenches
1357333
Description
Treston TP712 Workbench
Request a Quote
Email Supplier
Description
Treston TP712 Workbench
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
1357333 |
|
Product Name
|
Workbenches |
|
Type
|
Workbench
|
|
Length
|
47.2 inch (1200 mm)
|
|
Width
|
27.6 inch (700.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Workbench
Length
59.1 inch (1500 mm)
Width
29.5 inch (750.00 mm)
View Details
Length
23.6 inch (600 mm)
Height
36.6 inch (930 mm)
Capacity
165 lbs (75 kg)
View Details
Length
23.6 inch (600 mm)
Height
36.6 inch (930 mm)
Work Surface
PaintedSteel; Steel
View Details
Type
Laminate bench top
Length
78.7 inch (2000 mm)
Width
35.4 inch (900.00 mm)
View Details