Visual Sound, Inc. Surface mounted loudspeaker SMS4

Description
EAW - Eastern Acoustic Works, Inc. 5-inch high-efficiency woofer. CD horn loaded. .5-inch dome tweeter. Built-in multi-tap constant voltage transformer. Built-in LICC low-inductance passive crossover with high frequency dynamic protect... 5-inch high-efficiency woofer. CD horn loaded. .5-inch dome tweeter. Built-in multi-tap constant voltage transformer. Built-in LICC low-inductance passive crossover with high frequency dynamic protection. Lightweight UV/weather resistant high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion Integrated mounting points for use with included mounting hardware. Also available in white.
Description
EAW - Eastern Acoustic Works, Inc. 5-inch high-efficiency woofer. CD horn loaded. .5-inch dome tweeter. Built-in multi-tap constant voltage transformer. Built-in LICC low-inductance passive crossover with high frequency dynamic protect... 5-inch high-efficiency woofer. CD horn loaded. .5-inch dome tweeter. Built-in multi-tap constant voltage transformer. Built-in LICC low-inductance passive crossover with high frequency dynamic protection. Lightweight UV/weather resistant high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion Integrated mounting points for use with included mounting hardware. Also available in white.

Suppliers

Company
Product
Description
Supplier Links
Surface mounted loudspeaker - SMS4 - Visual Sound, Inc.
Broomall, PA, USA
Surface mounted loudspeaker
SMS4
Surface mounted loudspeaker SMS4
EAW - Eastern Acoustic Works, Inc. 5-inch high-efficiency woofer. CD horn loaded. .5-inch dome tweeter. Built-in multi-tap constant voltage transformer. Built-in LICC low-inductance passive crossover with high frequency dynamic protect... 5-inch high-efficiency woofer. CD horn loaded. .5-inch dome tweeter. Built-in multi-tap constant voltage transformer. Built-in LICC low-inductance passive crossover with high frequency dynamic protection. Lightweight UV/weather resistant high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion Integrated mounting points for use with included mounting hardware. Also available in white.

EAW - Eastern Acoustic Works, Inc.

5-inch high-efficiency woofer. CD horn loaded. .5-inch dome tweeter. Built-in multi-tap constant voltage transformer. Built-in LICC low-inductance passive crossover with high frequency dynamic protect...

5-inch high-efficiency woofer. CD horn loaded. .5-inch dome tweeter. Built-in multi-tap constant voltage transformer. Built-in LICC low-inductance passive crossover with high frequency dynamic protection. Lightweight UV/weather resistant high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion Integrated mounting points for use with included mounting hardware. Also available in white.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SMS4
Product Name Surface mounted loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details