Visual Sound, Inc. Surface mounted loudspeaker SMS3

Description
EAW - Eastern Acoustic Works, Inc. 4.75-inch high-efficiency woofer. 0.5 inch mylar dome tweeter loaded by a 110° x 100° constant directivity horn. Built-in multi-tap constant voltage transformer. Built-in LICC low inductance passive c... 4.75-inch high-efficiency woofer. 0.5 inch mylar dome tweeter loaded by a 110° x 100° constant directivity horn. Built-in multi-tap constant voltage transformer. Built-in LICC low inductance passive crossover. Lightweight UV/weather-resistant and high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion. Integrated mounting points for use with included mounting hardware. Also available in white.
Description
EAW - Eastern Acoustic Works, Inc. 4.75-inch high-efficiency woofer. 0.5 inch mylar dome tweeter loaded by a 110° x 100° constant directivity horn. Built-in multi-tap constant voltage transformer. Built-in LICC low inductance passive c... 4.75-inch high-efficiency woofer. 0.5 inch mylar dome tweeter loaded by a 110° x 100° constant directivity horn. Built-in multi-tap constant voltage transformer. Built-in LICC low inductance passive crossover. Lightweight UV/weather-resistant and high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion. Integrated mounting points for use with included mounting hardware. Also available in white.

Suppliers

Company
Product
Description
Supplier Links
Surface mounted loudspeaker - SMS3 - Visual Sound, Inc.
Broomall, PA, USA
Surface mounted loudspeaker
SMS3
Surface mounted loudspeaker SMS3
EAW - Eastern Acoustic Works, Inc. 4.75-inch high-efficiency woofer. 0.5 inch mylar dome tweeter loaded by a 110° x 100° constant directivity horn. Built-in multi-tap constant voltage transformer. Built-in LICC low inductance passive c... 4.75-inch high-efficiency woofer. 0.5 inch mylar dome tweeter loaded by a 110° x 100° constant directivity horn. Built-in multi-tap constant voltage transformer. Built-in LICC low inductance passive crossover. Lightweight UV/weather-resistant and high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion. Integrated mounting points for use with included mounting hardware. Also available in white.

EAW - Eastern Acoustic Works, Inc.

4.75-inch high-efficiency woofer. 0.5 inch mylar dome tweeter loaded by a 110° x 100° constant directivity horn. Built-in multi-tap constant voltage transformer. Built-in LICC low inductance passive c...

4.75-inch high-efficiency woofer. 0.5 inch mylar dome tweeter loaded by a 110° x 100° constant directivity horn. Built-in multi-tap constant voltage transformer. Built-in LICC low inductance passive crossover. Lightweight UV/weather-resistant and high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion. Integrated mounting points for use with included mounting hardware. Also available in white.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SMS3
Product Name Surface mounted loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details