Visual Sound, Inc. Masking Generator-Surface Mount, 6in L x 5in W SMG-1

Description
Lowell Manufacturing Company Compact Signal Generator (SMG-1): digital, pink noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers. Includes barrier strip connections. Black. 5"W x 6"L.
Description
Lowell Manufacturing Company Compact Signal Generator (SMG-1): digital, pink noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers. Includes barrier strip connections. Black. 5"W x 6"L.

Suppliers

Company
Product
Description
Supplier Links
Masking Generator-Surface Mount, 6in L x 5in W - SMG-1 - Visual Sound, Inc.
Broomall, PA, USA
Masking Generator-Surface Mount, 6in L x 5in W
SMG-1
Masking Generator-Surface Mount, 6in L x 5in W SMG-1
Lowell Manufacturing Company Compact Signal Generator (SMG-1): digital, pink noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers. Includes barrier strip connections. Black. 5"W x 6"L.

Lowell Manufacturing Company

Compact Signal Generator (SMG-1): digital, pink noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers. Includes barrier strip connections. Black. 5"W x 6"L.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SMG-1
Product Name Masking Generator-Surface Mount, 6in L x 5in W
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
NE Woofer, 6.5
Specs
Nominal Power 80 watts
Sensitivity 87.4 dB
Resonance Frequency 42 Hz
View Details
2 suppliers