Visual Sound, Inc. Surface Mount 8" Subwoofer System - White SM8SUB70-W

Description
Atlas Sound The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response ... The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response with a wide variety of mounting options. (Not for outdoor use!). Inserts are included for use with 1/4"-20 drop forge eyebolts, optional SM8CBKT-B /-W mounting bracket and OmniMount™ 30 series hardware. An 18 dB/octave three-pole passive crossover eliminates the need for a separate electronic network or dedicated amplification to power the speaker. Its low crossover point (120Hz) nearly eliminates localization, allowing a designer to boundary-load the SM8SUB70-B near a wall or into a corner for maximum output, while maintaining even coverage throughout the space. A premium 70.7V transformer allows the SM8SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Perfect for use with other SM series full range loudspeakers Available In black (SM8CXT-B) or White (SM8CXT-W)
Description
Atlas Sound The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response ... The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response with a wide variety of mounting options. (Not for outdoor use!). Inserts are included for use with 1/4"-20 drop forge eyebolts, optional SM8CBKT-B /-W mounting bracket and OmniMount™ 30 series hardware. An 18 dB/octave three-pole passive crossover eliminates the need for a separate electronic network or dedicated amplification to power the speaker. Its low crossover point (120Hz) nearly eliminates localization, allowing a designer to boundary-load the SM8SUB70-B near a wall or into a corner for maximum output, while maintaining even coverage throughout the space. A premium 70.7V transformer allows the SM8SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Perfect for use with other SM series full range loudspeakers Available In black (SM8CXT-B) or White (SM8CXT-W)

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 8
Broomall, PA, USA
Surface Mount 8" Subwoofer System - White
SM8SUB70-W
Surface Mount 8" Subwoofer System - White SM8SUB70-W
Atlas Sound The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response ... The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response with a wide variety of mounting options. (Not for outdoor use!). Inserts are included for use with 1/4"-20 drop forge eyebolts, optional SM8CBKT-B /-W mounting bracket and OmniMount™ 30 series hardware. An 18 dB/octave three-pole passive crossover eliminates the need for a separate electronic network or dedicated amplification to power the speaker. Its low crossover point (120Hz) nearly eliminates localization, allowing a designer to boundary-load the SM8SUB70-B near a wall or into a corner for maximum output, while maintaining even coverage throughout the space. A premium 70.7V transformer allows the SM8SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Perfect for use with other SM series full range loudspeakers Available In black (SM8CXT-B) or White (SM8CXT-W)

Atlas Sound

The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response ...

The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response with a wide variety of mounting options. (Not for outdoor use!).
Inserts are included for use with 1/4"-20 drop forge eyebolts, optional SM8CBKT-B /-W mounting bracket and OmniMount™ 30 series hardware.
An 18 dB/octave three-pole passive crossover eliminates the need for a separate electronic network or dedicated amplification to power the speaker. Its low crossover point (120Hz) nearly eliminates localization, allowing a designer to boundary-load the SM8SUB70-B near a wall or into a corner for maximum output, while maintaining even coverage throughout the space.
A premium 70.7V transformer allows the SM8SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Perfect for use with other SM series full range loudspeakers
Available In black (SM8CXT-B) or White (SM8CXT-W)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM8SUB70-W
Product Name Surface Mount 8" Subwoofer System - White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details