Visual Sound, Inc. 8" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - White Finish SM8CXT-W

Description
Atlas Sound SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-W features the SM8CXT60-"a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM8CXT-W features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-W a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.
Description
Atlas Sound SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-W features the SM8CXT60-"a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM8CXT-W features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-W a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - White Finish
SM8CXT-W
8" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - White Finish SM8CXT-W
Atlas Sound SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-W features the SM8CXT60-"a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM8CXT-W features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-W a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.

Atlas Sound

SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-W features the SM8CXT60-"a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers.
The SM8CXT-W features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation.
A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-W a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM8CXT-W
Product Name 8" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - White Finish
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details