Visual Sound, Inc. Bracket for SM8SUB70-B and SM8CXT-B SM8CBKT-B

Description
Atlas Sound Optional steel mounting bracket for surface mounting the Atlas SM8SUB70 and the SM8CXT cabinet speakers. Black finish. Flat Black Finish Optional "C" Style Mounting Bracket For SM8CXT-B / SM8SUB70-B Provides Easy Surface Mount Installation
Description
Atlas Sound Optional steel mounting bracket for surface mounting the Atlas SM8SUB70 and the SM8CXT cabinet speakers. Black finish. Flat Black Finish Optional "C" Style Mounting Bracket For SM8CXT-B / SM8SUB70-B Provides Easy Surface Mount Installation

Suppliers

Company
Product
Description
Supplier Links
Bracket for SM8SUB70-B and SM8CXT-B - SM8CBKT-B - Visual Sound, Inc.
Broomall, PA, USA
Bracket for SM8SUB70-B and SM8CXT-B
SM8CBKT-B
Bracket for SM8SUB70-B and SM8CXT-B SM8CBKT-B
Atlas Sound Optional steel mounting bracket for surface mounting the Atlas SM8SUB70 and the SM8CXT cabinet speakers. Black finish. Flat Black Finish Optional "C" Style Mounting Bracket For SM8CXT-B / SM8SUB70-B Provides Easy Surface Mount Installation

Atlas Sound

Optional steel mounting bracket for surface mounting the Atlas SM8SUB70 and the SM8CXT cabinet speakers. Black finish.

  • Flat Black Finish
  • Optional "C" Style Mounting Bracket For SM8CXT-B / SM8SUB70-B
  • Provides Easy Surface Mount Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM8CBKT-B
Product Name Bracket for SM8SUB70-B and SM8CXT-B
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Home Audio, Bookshelf Loudspeaker - CS 26 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 458-1466-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details