Tymphany Corporation Speakers DX20BF00-08

Description
8.27 Ohms Tweeter Speaker 60W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8.27 Ohms Tweeter Speaker 60W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - DX20BF00-08-ND - DigiKey
Thief River Falls, MN, United States
8.27 Ohms Tweeter Speaker 60W 2.5kHz ~ 20kHz Top Round

8.27 Ohms Tweeter Speaker 60W 2.5kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number DX20BF00-08-ND
Product Name Speakers
Resonance Frequency 810 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - R.35COAX - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 1.25 inch (32 mm)
Application Loudspeaker; MusicAudio
View Details
Speakers - SLS-85S25CP04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 73 Hz
View Details