Visual Sound, Inc. Cardioid Condenser Instrument Microphone, 20 to 20,000 Hz SM81-LC

Description
Shure Incorporated Cardioid Condenser with 10dB Attenuator and 3 Position Low-Cut Filter, with Foam Windscreen. The Shure SM81 is a high-quality, unidirectional condenser microphone designed for studio recording, broadcasting, and sound reinforcement. Its wide frequency response, low noise characteristics, and low RF susceptibility have made it a standard for applications involving acoustic instruments, especially guitar, piano, and cymbals. SM81-LC with windscreen, without cable. Phantom power required. Flat response curve for accurate reproduction of sound sources Low noise and high output clipping level Low distortion over a wide range of load impedances Cardioid polar pattern, uniform with frequency and symmetric about axis, providing maximum rejection and minimum coloration of off-axis sounds Low RF susceptibility Selectable low-frequency response: flat, 6 or 18 dB/octave rolloff 0dB/10dB lockable attenuator switch Phantom powering (DIN 45 596 voltages of 12 to 48Vdc) Rugged steel construction for durability Field-usable over wide range of temperature and humidity conditions Does not include cable
Description
Shure Incorporated Cardioid Condenser with 10dB Attenuator and 3 Position Low-Cut Filter, with Foam Windscreen. The Shure SM81 is a high-quality, unidirectional condenser microphone designed for studio recording, broadcasting, and sound reinforcement. Its wide frequency response, low noise characteristics, and low RF susceptibility have made it a standard for applications involving acoustic instruments, especially guitar, piano, and cymbals. SM81-LC with windscreen, without cable. Phantom power required. Flat response curve for accurate reproduction of sound sources Low noise and high output clipping level Low distortion over a wide range of load impedances Cardioid polar pattern, uniform with frequency and symmetric about axis, providing maximum rejection and minimum coloration of off-axis sounds Low RF susceptibility Selectable low-frequency response: flat, 6 or 18 dB/octave rolloff 0dB/10dB lockable attenuator switch Phantom powering (DIN 45 596 voltages of 12 to 48Vdc) Rugged steel construction for durability Field-usable over wide range of temperature and humidity conditions Does not include cable

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Instrument Microphone, 20 to 20,000 Hz - SM81-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Instrument Microphone, 20 to 20,000 Hz
SM81-LC
Cardioid Condenser Instrument Microphone, 20 to 20,000 Hz SM81-LC
Shure Incorporated Cardioid Condenser with 10dB Attenuator and 3 Position Low-Cut Filter, with Foam Windscreen. The Shure SM81 is a high-quality, unidirectional condenser microphone designed for studio recording, broadcasting, and sound reinforcement. Its wide frequency response, low noise characteristics, and low RF susceptibility have made it a standard for applications involving acoustic instruments, especially guitar, piano, and cymbals. SM81-LC with windscreen, without cable. Phantom power required. Flat response curve for accurate reproduction of sound sources Low noise and high output clipping level Low distortion over a wide range of load impedances Cardioid polar pattern, uniform with frequency and symmetric about axis, providing maximum rejection and minimum coloration of off-axis sounds Low RF susceptibility Selectable low-frequency response: flat, 6 or 18 dB/octave rolloff 0dB/10dB lockable attenuator switch Phantom powering (DIN 45 596 voltages of 12 to 48Vdc) Rugged steel construction for durability Field-usable over wide range of temperature and humidity conditions Does not include cable

Shure Incorporated

Cardioid Condenser with 10dB Attenuator and 3 Position Low-Cut Filter, with Foam Windscreen.

The Shure SM81 is a high-quality, unidirectional condenser microphone designed for studio recording, broadcasting, and sound reinforcement. Its wide frequency response, low noise characteristics, and low RF susceptibility have made it a standard for applications involving acoustic instruments, especially guitar, piano, and cymbals. SM81-LC with windscreen, without cable. Phantom power required.

  • Flat response curve for accurate reproduction of sound sources
  • Low noise and high output clipping level
  • Low distortion over a wide range of load impedances
  • Cardioid polar pattern, uniform with frequency and symmetric about axis, providing maximum rejection and minimum coloration of off-axis sounds
  • Low RF susceptibility
  • Selectable low-frequency response: flat, 6 or 18 dB/octave rolloff
  • 0dB/10dB lockable attenuator switch
  • Phantom powering (DIN 45 596 voltages of 12 to 48Vdc)
  • Rugged steel construction for durability
  • Field-usable over wide range of temperature and humidity conditions
  • Does not include cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM81-LC
Product Name Cardioid Condenser Instrument Microphone, 20 to 20,000 Hz
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details