Visual Sound, Inc. Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 23 cm Handle SM63L

Description
Shure Incorporated The high output SM63 series dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low - frequency rolloff for reduced pickup of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. Ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable High output, low impedance 80 to 20,000Hz frequency response tailored for optimum speech intelligibility Low-frequency rolloff and built-in shock mount for reduced pickup of handling noise and stand vibration Humbucking coil for virtual immunity to strong electromagnetic hum fields Exceptionally rugged VERAFLEX™ grille resists damage from drops and is immune to rust, corrosion, and moisture Built-in pop filter suppresses breath and wind noise Excellent balance and feel for hand - held use Supplied snap-in stand adapter Sleek, handsome appearance looks good on stage, screen, and television Accessory windscreen for outdoor use under adverse wind conditions
Description
Shure Incorporated The high output SM63 series dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low - frequency rolloff for reduced pickup of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. Ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable High output, low impedance 80 to 20,000Hz frequency response tailored for optimum speech intelligibility Low-frequency rolloff and built-in shock mount for reduced pickup of handling noise and stand vibration Humbucking coil for virtual immunity to strong electromagnetic hum fields Exceptionally rugged VERAFLEX™ grille resists damage from drops and is immune to rust, corrosion, and moisture Built-in pop filter suppresses breath and wind noise Excellent balance and feel for hand - held use Supplied snap-in stand adapter Sleek, handsome appearance looks good on stage, screen, and television Accessory windscreen for outdoor use under adverse wind conditions

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 23 cm Handle - SM63L - Visual Sound, Inc.
Broomall, PA, USA
Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 23 cm Handle
SM63L
Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 23 cm Handle SM63L
Shure Incorporated The high output SM63 series dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low - frequency rolloff for reduced pickup of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. Ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable High output, low impedance 80 to 20,000Hz frequency response tailored for optimum speech intelligibility Low-frequency rolloff and built-in shock mount for reduced pickup of handling noise and stand vibration Humbucking coil for virtual immunity to strong electromagnetic hum fields Exceptionally rugged VERAFLEX™ grille resists damage from drops and is immune to rust, corrosion, and moisture Built-in pop filter suppresses breath and wind noise Excellent balance and feel for hand - held use Supplied snap-in stand adapter Sleek, handsome appearance looks good on stage, screen, and television Accessory windscreen for outdoor use under adverse wind conditions

Shure Incorporated

The high output SM63 series dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low - frequency rolloff for reduced pickup of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting.

  • Ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable
  • High output, low impedance
  • 80 to 20,000Hz frequency response tailored for optimum speech intelligibility
  • Low-frequency rolloff and built-in shock mount for reduced pickup of handling noise and stand vibration
  • Humbucking coil for virtual immunity to strong electromagnetic hum fields
  • Exceptionally rugged VERAFLEX™ grille resists damage from drops and is immune to rust, corrosion, and moisture
  • Built-in pop filter suppresses breath and wind noise
  • Excellent balance and feel for hand - held use
  • Supplied snap-in stand adapter
  • Sleek, handsome appearance looks good on stage, screen, and television
  • Accessory windscreen for outdoor use under adverse wind conditions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM63L
Product Name Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 23 cm Handle
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers