Visual Sound, Inc. Surface-mount speaker SM590i

Description
SoundTube Entertainment, Inc. High-SPL design incorporating a 5.25" polypropylene woofer and proprietary BroadBeamHP horn-loaded tweeter for a consistent 90° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the SM590i is a high-SPL 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response and optimal off-axis performance (up to 90°). The SM590i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a tool-free SpeedLever captured ball mounting system for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedLever installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated aluminum grille.
Description
SoundTube Entertainment, Inc. High-SPL design incorporating a 5.25" polypropylene woofer and proprietary BroadBeamHP horn-loaded tweeter for a consistent 90° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the SM590i is a high-SPL 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response and optimal off-axis performance (up to 90°). The SM590i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a tool-free SpeedLever captured ball mounting system for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedLever installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated aluminum grille.

Suppliers

Company
Product
Description
Supplier Links
Surface-mount speaker - SM590i - Visual Sound, Inc.
Broomall, PA, USA
Surface-mount speaker
SM590i
Surface-mount speaker SM590i
SoundTube Entertainment, Inc. High-SPL design incorporating a 5.25" polypropylene woofer and proprietary BroadBeamHP horn-loaded tweeter for a consistent 90° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the SM590i is a high-SPL 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response and optimal off-axis performance (up to 90°). The SM590i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a tool-free SpeedLever captured ball mounting system for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedLever installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated aluminum grille.

SoundTube Entertainment, Inc.

High-SPL design incorporating a 5.25" polypropylene woofer and proprietary BroadBeamHP horn-loaded tweeter for a consistent 90° dispersion pattern up to 10 kHz (EASE documented).

Engineered for maximum intelligibility, the SM590i is a high-SPL 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response and optimal off-axis performance (up to 90°). The SM590i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a tool-free SpeedLever captured ball mounting system for fast, easy and secure installation. Mounting hardware is included.

  • 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass.
  • BroadBeam dispersion pattern for maximum coverage area per speaker.
  • Proprietary SpeedLever installation hardware included.
  • Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity.
  • Iridite-plated, powder-coated aluminum grille.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM590i
Product Name Surface-mount speaker
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
 - DLX-12M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details