Visual Sound, Inc. Cardioid Dynamic Microphone, 55 to 14,000 Hz and without cable SM48-LC

Description
Shure Incorporated The Shure model SM48-LC unidirectional dynamic microphone is designed for professional sound reinforcement, studio recording, and broadcasting applications. The SM48 unidirectional dynamic microphone is a great performance microphone. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter. No cable Cardioid pickup pattern rejects off - axis sound and provides superior gain before feedback Frequency response tailored for vocals, with brightened mid - range and bass rolloff to control proximity effect Shock-mounted cartridge for exceptional ruggedness and reduced handling noise Built-in "pop" filter reduces explosive breath sounds and wind noise Supplied stand adapter and carrying/storage bag
Description
Shure Incorporated The Shure model SM48-LC unidirectional dynamic microphone is designed for professional sound reinforcement, studio recording, and broadcasting applications. The SM48 unidirectional dynamic microphone is a great performance microphone. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter. No cable Cardioid pickup pattern rejects off - axis sound and provides superior gain before feedback Frequency response tailored for vocals, with brightened mid - range and bass rolloff to control proximity effect Shock-mounted cartridge for exceptional ruggedness and reduced handling noise Built-in "pop" filter reduces explosive breath sounds and wind noise Supplied stand adapter and carrying/storage bag

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Microphone, 55 to 14,000 Hz and without cable - SM48-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Microphone, 55 to 14,000 Hz and without cable
SM48-LC
Cardioid Dynamic Microphone, 55 to 14,000 Hz and without cable SM48-LC
Shure Incorporated The Shure model SM48-LC unidirectional dynamic microphone is designed for professional sound reinforcement, studio recording, and broadcasting applications. The SM48 unidirectional dynamic microphone is a great performance microphone. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter. No cable Cardioid pickup pattern rejects off - axis sound and provides superior gain before feedback Frequency response tailored for vocals, with brightened mid - range and bass rolloff to control proximity effect Shock-mounted cartridge for exceptional ruggedness and reduced handling noise Built-in "pop" filter reduces explosive breath sounds and wind noise Supplied stand adapter and carrying/storage bag

Shure Incorporated

The Shure model SM48-LC unidirectional dynamic microphone is designed for professional sound reinforcement, studio recording, and broadcasting applications.

The SM48 unidirectional dynamic microphone is a great performance microphone. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter.

  • No cable
  • Cardioid pickup pattern rejects off - axis sound and provides superior gain before feedback
  • Frequency response tailored for vocals, with brightened mid - range and bass rolloff to control proximity effect
  • Shock-mounted cartridge for exceptional ruggedness and reduced handling noise
  • Built-in "pop" filter reduces explosive breath sounds and wind noise
  • Supplied stand adapter and carrying/storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM48-LC
Product Name Cardioid Dynamic Microphone, 55 to 14,000 Hz and without cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details